Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Reverse Withstand Voltage Vr | Average Rectified Current | Installation Type | Package / Case | Reverse Leakage Current Ir | Forward Voltage Drop Vf |
---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | STPSC6H065D | 650V 1.75V@6A 6A TO-220AC Schottky Barrier Diodes (SBD) ROHS | ST | +1 $0.97941 | Add Min Qty:1 Multiple: 1 | 500 Ship immediately | 650V | 6A | DIP | TO220-2 | 60µA | 1.75V |
![]() | STPSC8H065D | 80uA@650V 650V Single 1.75V@8A 8A TO-220AC Schottky Barrier Diodes (SBD) ROHS | ST | +1 $1.60576 +30 $1.55039 +100 $1.43965 +500 $1.32890 +1000 $1.27353 | Add Min Qty:1 Multiple: 1 | 10 Ship immediately | - | - | - | - | - | - |
![]() | STPSC10H065D | 9uA@650V 650V Single 10A 1.56V@10A TO-220AC Schottky Barrier Diodes (SBD) ROHS | ST | +1 $2.01639 +10 $1.94171 +100 $1.71767 +500 $1.67286 | Add Min Qty:1 Multiple: 1 | 10 Ship immediately | - | - | - | - | - | - |
![]() | RSS08065A | Schottky Diode VR=650V IF=31A IR=200μA CT=530pF TO220-2 | REASUNOS(瑞森半导体) | +1 $0.89898 +10 $0.76153 +50 $0.68727 +100 $0.60196 | Add Min Qty:1 Multiple: 1 | 155 Ship in 4-7WD | - | - | - | - | - | - |
![]() | RSS10065A | Schottky Diode VR=650V IF=29A IR=100μA CT=440pF TO220-2 | REASUNOS(瑞森半导体) | +1 $0.98904 +10 $0.83895 +50 $0.75521 +100 $0.66199 | Add Min Qty:1 Multiple: 1 | 118 Ship in 4-7WD | - | - | - | - | - | - |
![]() | RSS06065A | Schottky Diode VR=650V IF=9A CT=300pF TO220-2 | REASUNOS(瑞森半导体) | +1 $0.72993 +10 $0.59880 +50 $0.53244 | Add Min Qty:1 Multiple: 1 | 90 Ship in 4-7WD | - | - | - | - | - | - |