Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability |
---|---|---|---|---|---|---|
![]() | BXS001 | Glass tube fuse mixed box 0V-250V universal fuse tube is used as long as the voltage does not exceed 250V, including 12V, 24V, 36V, 48V, etc. It is applicable to household appliances, electronic appliances, automobiles, instruments, electronic toys | XIESHENG | +1 $1.48046 | Add Min Qty:1 Multiple: 1 | 36 Ship immediately |
![]() | DZB002 | 1/6W 1/8W metal film resistance package 0.125W 1R-1M 1% 127 kinds | XIESHENG | +1 $5.55172 | Add Min Qty:1 Multiple: 1 | 12 Ship immediately |
![]() | AMS1117 | Voltage stabilizing chip package SOT-223 AMS1117-1.2V 1.5V 1.8V 2.5V 3.3V 5.0V ADJ | XIESHENG | +1 $3.08640 | Add Min Qty:1 Multiple: 1 | 14 Ship immediately |
![]() | 967204-1 | FLA-STE-GEH2,8 17P | TE | +1 $2.06664 +30 $1.99538 +100 $1.85285 +500 $1.71033 +1000 $1.63906 | Add Min Qty:1 Multiple: 1 | 54 Ship immediately |
![]() | BXS002 | 392 square fuse pack mixed box 8 * 4MM T500MA-T10A 250V | XIESHENG | +1 $3.15887 | Add Min Qty:1 Multiple: 1 | 21 Ship immediately |
![]() | DZB001 | 1W 1R-1M accuracy 1% 127 resistance values | XIESHENG | +1 $8.07137 | Add Min Qty:1 Multiple: 1 | 25 Ship immediately |
![]() | 0402容阻本 | 0402 Mixed version of resistance and capacitance [170 kinds of resistance+80 kinds of capacitance] | Yageo | +1 $17.07698 | In Stock | |
![]() | CD54 | SMD power inductance package 2.2uH-100uH | XIESHENG | +1 $1.63622 | In Stock |