DC-DC Power Module Showing 2 Results

Manufacturer

Apply Results: 2
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
K7805-500R3

Conversion type: DC-DC input voltage (DC): 6.5V~36V output voltage: 5V- 5V output current (maximum): 500mA- 300mA conversion efficiency: 90%; 80% configurable plus or minus K7805-500R3 is an upgraded model of K7805-500 and K7805-500R2

MORNSUN

+1 $0.93581

Add
Min Qty:1
Multiple: 1
11
Ship in 4-7WD
LTM8025EV#PBF

-

ADI(亚德诺)

+1 $32.28286

+5 $29.86713

+30 $28.54947

Add
Min Qty:1
Multiple: 1
30
Ship in 4-7WD
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
1