Images are for reference only

MMSZ4V3BW

  • Mfr Part #MMSZ4V3BW
  • Manufacturertakcheong
  • HQ Part #DS0137716
  • PackageSOD-123
  • Lead Time Ship immediately
  • DescriptionZener / Zener Diodes Vz=4.3V 4.21V~4.39V Izt=5mA P=500mW SOD123

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Maximum Dissipated Power500mW
Operating Temperature-65℃~150℃
Moisture Sensitivity Level (MSL)-
Reverse Withstand Voltage Vr1V
Forward Voltage Drop Vf900mV
Reverse Leakage Current Ir2.7µA
Package / CaseSOD123
Installation TypeSMT
Zzt impedance564Ω
Forward Voltage VF Max900mV
Izt-Test Current5mA
Maximum Voltage Regulator4.39V
Minimum Voltage Regulator4.21V
Standard Voltage Regulator4.3V
Reference Weight0.01g
Partlife CycleActive
Application LevelAEC-Q101
Storage Temperature-65~+150℃
Lead Quantity2pin
Height0.90mm
L x W/Size2.60 x 1.60mm
Country of OriginChina
Original ManufacturerTak Cheong Electronics (Group) Co., Ltd.
BrandTak Cheong
Application-
Forward Current10mA
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
1,654 In Stock
Qty
Minimum10 Mutiple10
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
10+$0.01296 $0.12960
50+$0.01199 $0.59950
200+$0.01118 $2.23600
600+$0.01037 $6.22200
1500+$0.00972 $14.58000
3000+$0.00931 $27.93000