Images are for reference only

1SMA4751A

  • Mfr Part #1SMA4751A
  • ManufacturerLGE
  • HQ Part #DS0144628
  • PackageSMA(DO-214AC)
  • Lead Time Ship immediately
  • DescriptionVoltage regulator diode 30V ±5% 1W 40Ω

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Maximum Dissipated Power1W
Operating Temperature-55℃~150℃
Reverse Withstand Voltage Vr22.8V
Reverse Leakage Current Ir5μA
Installation TypeSMT
Zzt impedance40Ω
Forward Voltage VF Max1.2V
Maximum Voltage Regulator31.5V
Minimum Voltage Regulator28.5V
Standard Voltage Regulator30V
Partlife CycleActive
Storage Temperature-55~+150℃
Lead Quantity2pin
Height2.45mm
L x W/Size4.60 x 2.75mm
CertificationRoHS
Country of OriginChina
Original ManufacturerLuguang Electronic Technology Co., Ltd.
BrandLGE
Forward Current200mA
Part StatusActive
Lead Free Or NotYes
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
411 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.02757 $0.02757
10+$0.02517 $0.25170
30+$0.02469 $0.74070