Images are for reference only

FM9820

  • Mfr Part #FM9820
  • ManufacturerFM
  • HQ Part #IC0443501
  • PackageSOP7_150MIL
  • Lead Time Ship immediately
  • DescriptionHigh performance side synchronous rectifier driver chip 5.5V 120μA

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Lead Quantity7Pin
Operating Current120μA
Package / CaseSOP7_150MIL
Installation TypeSMT
Supply Voltage5.5V
Partlife CycleActive
Storage Temperature-55~+150℃
Country of OriginChina
Original ManufacturerFM Microelectronics Group Co., Ltd
BrandFM
Height1.50mm
Size4.90 x 3.90mm
Operating Temperature-40~+150℃
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
In Stock
Request Quote