Images are for reference only

6CSS04096F20UCG

  • Mfr Part #6CSS04096F20UCG
  • ManufacturerSJK
  • HQ Part #CR0252037
  • PackageHC-49SS/SMD
  • Lead Time Ship immediately
  • DescriptionPassive Crystal Oscillators 100Ω 20pF 4.096MHz ±20ppm -40℃~+85℃ HC-49SS/SMD

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Annual Aging Rate±3ppm/year
Lead Quantity2Pin
Dominant Frequency4.096MHz
Installation TypeSMT
Frequency Error±20ppm
Size12.70 x 4.80mm
Package / CaseHC-49SS/SMD
Operating Temperature-40~+85℃
OvertoneFundamental
MaterialQuartz Crystal
Pb FreeYes
ApplicationConsumer
Product StateActive
Packaging TechnologyResistance weld
Drive Level100μW
Shunt Capacitance(C0)3pF
Cut TypeAT Cut
Partlife CycleActive
Output WaveSine Wave
Storage Temperature-40~+85℃
CertificationRoHS
Country of OriginChina
Original ManufacturerShenzhen SJK Industrial Co., Ltd.
Frequency Stability±30ppm
Series6C
Equivalent Series Resistance100Ω
Load Capacitance20pF
GradeConsumer
Height3.00mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
300 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.10519 $0.10519
100+$0.09845 $9.84500
300+$0.09170 $27.51000
500+$0.08496 $42.48000
2000+$0.08159 $163.18000
5000+$0.07957 $397.85000