Images are for reference only

LM6172IMX/NOPB

  • Mfr Part #LM6172IMX/NOPB
  • ManufacturerTI
  • HQ Part #IC0282005
  • PackageSOIC8_150MIL
  • Lead Time Ship immediately
  • Description1.2uA 2 160MHz 100MHz 400uV SOIC-8 Operational Amplifier ROHS

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Input Bias Current1.2µA
-3db Bandwidth160MHz
Gain Bandwidth Product (Gbp)100MHz
Pendulum Rate3KV/µs
Operating Temperature-40~+85℃
Installation TypeSMT
Input Offset Voltage (Vos)400µV
Supply Voltage, Single/Double (±)5.5V~36V,±2.75V~18V
Package / CaseSOIC8_150MIL
Picth1.27mm
Lead Quantity8Pin
Height1.55mm
L x W/Size4.90 x 3.90mm
Original ManufacturerTexas Instruments Incorporated
BrandTI
Number Of Channels2
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
234 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$1.59042 $1.59042
10+$1.46006 $14.60060
30+$1.43399 $43.01970