Images are for reference only

TM-8764-1

  • Mfr Part #TM-8764-1
  • ManufacturerXKB CONNECTIVITY(中国星坤)
  • HQ Part #SW0049303
  • Package-
  • Lead TimeShip in 4-7WD
  • DescriptionDetector Switches SW4_4.75x3.7mm_SM SPST-NO 100000Cycles 100mA 30VDC Vertical Sticker

  • Customer #
  • Datasheet Datasheet
Product Attributes
TypeDescription Select
Product Type
Package / CaseSW4_4.75x3.7mm_SM
Mechanical Life100,000Cycles
Contact CoatingSilver
Rated Current-DC100mA
Lead Quantity4Pin
Contact FormSPST-NO
Partlife CycleActive
Application LevelConsumer
Country of OriginChina
Original ManufacturerGuangdong XKB Technology Co., Ltd.
BrandXKB
Switch Function-
Part StatusActive
SeriesTM-8764-X
Lead Free Or NotYes
Size4.75 x 3.70mm
Operating Force30gf
Operating Life100000Cycles
Rated Voltage - Dc30V
Rated Voltage Ac-
Operating Temperature-40~+85℃
Height0.152"(3.85mm)
CircuitSPST
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
148 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.12643 $0.12643
100+$0.12310 $12.31000