Images are for reference only

6N33333AG33YC

  • Mfr Part #6N33333AG33YC
  • ManufacturerSJK
  • HQ Part #CR0252058
  • PackageSMD7050_4P
  • Lead Time Ship immediately
  • DescriptionActive Crystal Oscillators 15pF 33.3333MHz 3.3V ±10ppm SMD7050_4P

  • Customer #
  • Datasheet Datasheet
Product Attributes View Similar
TypeDescription Select
Product Type
Annual Aging Rate±3ppm/year
Lead Quantity4Pin
Dominant Frequency33.3333MHz
Installation TypeSMT
Frequency Error±10ppm
Size7.00 x 5.00mm
Package / CaseSMD7050_4P
Operating Temperature-40~+85℃
Supply Voltage3.3V
Output typeCMOS
Current Consumption5mA
Pb FreeYes
ApplicationConsumer, Industrial
Product StateActive
Packaging TechnologySeam Sealing
Start up Time10ms
Tolerance±10%
Duty Cycle45/55%
Partlife CycleActive
Output Load15pF
Drive AbilitySee Datasheet
Jitter0.5ps
Rise/Fall Time5.0ns
Carries tape Std16mm
Storage Temperature-55~+125℃
CertificationRoHS
Marking TypeLaser
Country of OriginChina
Original ManufacturerShenzhen SJK Industrial Co., Ltd.
Frequency Stability±20ppm
Series6N
GradeConsumer
Height1.30mm
Terms of Service
ShippingDelivery Period For stock parts, orders placed on HQonline from 8:00-16:00 will be dispatched on the same day
Once shipped, the transit time depends on the logistics provider you choose:
DHL Express, 3-5 days
FedEx International, 3-5 days
China Post Airmail, 15-45 days
Shipping RateShipping rate for your order can be found in the shopping cart.
Shipping OptionWe provide DHL, FedEx, and China Post Airmail shipping.
Shipping TrackingWe will notify you by email with a tracking number once the order is shipped. You can also find the tracking number in the order history.
Returning/WarrantyReturning HQonline only accepts return requests due to quality issues. Return requests should be submitted within 30 days of delivery of the goods, please contact customer service for a return authorization.
Parts should be unused and in original packaging.
The customer has to take charge of the shipping.
Warranty All HQonline purchases come with a 30-day money-back return policy, plus a 90-day HQonline warranty against any manufacturing defects.
This warranty shall not apply to any item where defects have been caused by improper customer assembly, failure by the customer to follow instructions, product modification, negligent or improper operation.
OrderingHow to Buy HQonline accepts online orders.
Add to cart > Check out > Submit order > Complete payment >Delivery
Payment PayPal, Payoneer, Credit Card includes Visa, Master, American Express, JCB, Discover.
Western Union, Bank Transfer, Payoneer, AliExpress.
100 In Stock
Qty
Minimum1 Mutiple1
Unit Price$ 0.0557
Ext Price$ 0
Add to Cart
Buy Now
Pricing (USD)
QtyUnit PriceExt Price
1+$0.48594 $0.48594
10+$0.46870 $4.68700
100+$0.42735 $42.73500
500+$0.40667 $203.33500