| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability |
|---|---|---|---|---|---|---|
![]() | GD32E230C8T6 | CPU core: ARM Cortex-M23 CPU maximum dominant frequency: 72MHz Operating voltage range: 1.8V~3.6V Internal oscillator: with external clock frequency range: 4MHz~32MHz Program FLASH capacity: 64KB Total RAM capacity: 8KB | GigaDevice(兆易创新) | +1 $0.70417 +10 $0.58874 +30 $0.50628 +250 $0.43867 +500 $0.41723 +1000 $0.40403 | Add Min Qty:1 Multiple: 1 | 9847 Ship in 4-7Days |
![]() | GD32F103RGT6 | ARM ® Cortex ®- M3 32-bit MCU 108MHz LQFP64_10X10MM | GIGADEVICE | +1 $5.56535 | Add Min Qty:1 Multiple: 1 | 32 Ship in 4-7Days |
![]() | TMS320F28034PNT | 64KB 10KB 60MHz FLASH LQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS | TI | +1 $1.80311 | Add Min Qty:1 Multiple: 1 | 29 Ship in 0-1Days |
![]() | N79E715AT20 | 8051-based Microcontroller | Nuvoton | +1 $0.38632 | Add Min Qty:1 Multiple: 1 | 148 Ship immediately |
![]() | STC8H1K17-36I-QFN20 | 8bit MCU QFN20 256B 1.9~5.5V 8051 36MHz | STC | +1 $0.72561 +30 $0.69813 +100 $0.64316 +500 $0.58819 +1000 $0.56070 | Add Min Qty:1 Multiple: 1 | 418 Ship immediately |
![]() | STC8H1K24-36I-LQFP32 | 8bit MCU LQFP32 256B 1.9~5.5V 8051 36MHz | STC | +5 $0.47736 +50 $0.38009 | Add Min Qty:5 Multiple: 5 | 120 Ship immediately |
![]() | STC8G1K08A-36I-SOP8 | 8-bit MCU Microcontrollers 1.9~5.5V 8051 36MHz | STC | +5 $0.22904 +50 $0.18324 +100 $0.13743 +500 $0.12216 +1000 $0.11910 +5000 $0.11452 | Add Min Qty:5 Multiple: 5 | 4008 Ship immediately |
![]() | STM32F401RBT6 | Arm ® Cortex ®- M4 32-bit MCU+FPU, 105 DMIPs, 256KB flash memory/64KB RAM, 11 TIMs, 1 ADC, 11 communication interfaces | ST | +1 $4.88628 | Add Min Qty:1 Multiple: 1 | 53 Ship immediately |
![]() | STM32L051C8T6 | 32-bit MCU Microcontrollers 32MHz 64KB | ST | +1 $1.44971 +10 $1.26831 +50 $1.13982 +100 $1.12272 +250 $1.02342 +1250 $1.00807 | Add Min Qty:1 Multiple: 1 | 1688 Ship immediately |
![]() | STM8L052R8T6 | STM8 -40℃~+85℃ 54 4KB 16MHz FLASH 64KB 12bit LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS | ST | +1 $1.13728 +10 $0.93077 +30 $0.81854 | Add Min Qty:1 Multiple: 1 | 96 Ship immediately |
![]() | STM32F103ZET6 | 32-bit MCU Microcontrollers ARM-M3 72MHz 512KB | ST | +1 $6.87133 +10 $6.26054 +30 $5.80245 +100 $5.34436 | Add Min Qty:1 Multiple: 1 | 367 Ship immediately |
![]() | GD32F205ZET6 | ARM Microcontrollers - MCU ARM CORTEX M3 MCU, LQFP144, Tr | Gigadevice | +1 $11.45221 | Add Min Qty:1 Multiple: 1 | 6 Ship immediately |
![]() | GD32F405RGT6 | 32-bit MCU Microcontrollers ARM Cortex-M4 168MHz 192KB 2.6V~3.6V LQFP64_10X10MM | Gigadevice | +1 $3.60363 | Add Min Qty:1 Multiple: 1 | 429 Ship immediately |
![]() | STM32F429BIT6 | 168 -40℃~+85℃ 256KB ARM Cortex-M4 180MHz FLASH 2MB 12bit LQFP-208(28x28) Microcontroller Units (MCUs/ | ST | +1 $6.71863 | Add Min Qty:1 Multiple: 1 | 108 Ship immediately |
![]() | GD32F103VET6 | 32-bit MCU Microcontrollers ARM®Cortex®-M3 108MHz 2.6V~3.6V LQFP100_14X14MM | Gigadevice | +1 $1.60331 | Add Min Qty:1 Multiple: 1 | 605 Ship immediately |
![]() | STM32F103C8T6 | 32-bit MCU Microcontrollers ARM-M3 72MHz 64KB | ST | +1 $0.99253 +500 $0.91618 | Add Min Qty:1 Multiple: 1 | 21526 Ship immediately |
![]() | GD32F303CCT6 | 32-bit MCU Microcontrollers ARM Cortex-M4 120MHz 48KB 2.6V~3.6V LQFP48_7X7MM | Gigadevice | +1 $0.83983 | Add Min Qty:1 Multiple: 1 | 2423 Ship immediately |
![]() | PIC16F1824-I/ST | 8-bit Microcontrollers - MCU 7 KB Flash 256b RAM 32 MHz Int. Osc | Microchip | +1 $1.47398 +10 $1.21659 +30 $1.07443 | Add Min Qty:1 Multiple: 1 | 32 Ship immediately |
![]() | PIC16F690-I/SS | 8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O | Microchip | +1 $2.37931 | Add Min Qty:1 Multiple: 1 | 2 Ship immediately |
![]() | ATTINY24A-SSU | IC MCU 8BIT 2KB FLASH SOIC14_150MIL | Microchip | +1 $1.47248 | Add Min Qty:1 Multiple: 1 | 8 Ship immediately |