32-bit MCU Microcontrollers Showing 629 Results

Manufacturer

CPU Core

Core Size

Primary Frequency Speed (Max)

Peripheral

Total Number Of I/O Ports

Program Space Capacity

Program Space Type

EEPROM Capacity

Memory Ram Capacity

Operating Voltage (Range)

Operating Temperature

Package / Case

Apply Results: 629
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 32
Images
Mfr Part #
Description
Manufacturer
Price
Qty
Availability
CPU Core
Core Size
Primary Frequency Speed (Max)
Peripheral
Total Number Of I/O Ports
Program Space Capacity
Program Space Type
EEPROM Capacity
Memory Ram Capacity
Operating Voltage (Range)
Operating Temperature
Package / Case
Images Mfr Part #

Description

Manufacturer Price Qty Availability CPU Core Core Size Primary Frequency Speed (Max) Peripheral Total Number Of I/O Ports Program Space Capacity Program Space Type EEPROM Capacity Memory Ram Capacity Operating Voltage (Range) Operating Temperature Package / Case
GD32E230C8T6

CPU core: ARM Cortex-M23 CPU maximum dominant frequency: 72MHz Operating voltage range: 1.8V~3.6V Internal oscillator: with external clock frequency range: 4MHz~32MHz Program FLASH capacity: 64KB Total RAM capacity: 8KB

GigaDevice(兆易创新)

+1 $0.70417

+10 $0.58874

+30 $0.50628

more
Add
Min Qty:1
Multiple: 1
9847
Ship in 4-7Days
- - - - - - - - - - - -
GD32F103RGT6

ARM ® Cortex ®- M3 32-bit MCU 108MHz LQFP64_10X10MM

GIGADEVICE

+1 $5.56535

Add
Min Qty:1
Multiple: 1
32
Ship in 4-7Days
- - - - - - - - - - - -
TMS320F28034PNT

64KB 10KB 60MHz FLASH LQFP-80(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

TI

+1 $1.80311

Add
Min Qty:1
Multiple: 1
29
Ship in 0-1Days
- - - - - - - - - - - -
STM32F401RBT6

Arm ® Cortex ®- M4 32-bit MCU+FPU, 105 DMIPs, 256KB flash memory/64KB RAM, 11 TIMs, 1 ADC, 11 communication interfaces

ST

+1 $4.88628

Add
Min Qty:1
Multiple: 1
53
Ship immediately
ARM Cortex-M4--84MHzBrown-out Detect/Reset,DMA,I²S,POR,PWM,WDT50128KB(128Kx8)FLASHOriginalKB64KB1.7V~3.6V-40°C~85°CLQFP64_10X10MM
STM32F103ZET6

32-bit MCU Microcontrollers ARM-M3 72MHz 512KB

ST

+1 $6.87133

+10 $6.26054

+30 $5.80245

more
Add
Min Qty:1
Multiple: 1
367
Ship immediately
ARM Cortex-M3--72MHzDMA,Motor Control PWM,PDR,POR,PVD,PWM,Temp Sensor,WDT112512KB(512Kx8)FLASHNone64KB2V~3.6V-40°C~85°CLQFP144_20X20MM
GD32F205ZET6

ARM Microcontrollers - MCU ARM CORTEX M3 MCU, LQFP144, Tr

Gigadevice

+1 $11.45221

Add
Min Qty:1
Multiple: 1
6
Ship immediately
ARM Cortex-M3 - 120MHz - 114 - FLASH - 128KB2.6V~3.6V-40°C~85°CLQFP144_20X20MM
GD32F405RGT6

32-bit MCU Microcontrollers ARM Cortex-M4 168MHz 192KB 2.6V~3.6V LQFP64_10X10MM

Gigadevice

+1 $3.60363

Add
Min Qty:1
Multiple: 1
429
Ship immediately
ARM Cortex-M4 - 168MHz - 51512KBFLASH512KB192KB2.6V~3.6V-40°C~85°CLQFP64_10X10MM
STM32L051C8T6

32-bit MCU Microcontrollers 32MHz 64KB

ST

+1 $1.44971

+10 $1.26831

+50 $1.13982

more
Add
Min Qty:1
Multiple: 1
1688
Ship immediately
ARM Cortex-M0+--32MHzBrown-out Detect/Reset, DMA, I²S, POR, PWM, WDT3764KBFLASH2x8KB8x8KB1.65V~3.6V-40°C~85°CLQFP48_7X7MM
STM32F429BIT6

168 -40℃~+85℃ 256KB ARM Cortex-M4 180MHz FLASH 2MB 12bit LQFP-208(28x28) Microcontroller Units (MCUs/

ST

+1 $6.71863

Add
Min Qty:1
Multiple: 1
108
Ship immediately
ARM Cortex-M4--180MHzBrown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT1682MBFLASHNone256x8KB1.8V~3.6V1.8V~3.6V-40°C~85°C-
GD32F103VET6

32-bit MCU Microcontrollers ARM®Cortex®-M3 108MHz 2.6V~3.6V LQFP100_14X14MM

Gigadevice

+1 $1.60331

Add
Min Qty:1
Multiple: 1
605
Ship immediately
ARM Cortex-M3--108MHz - 80512KBFLASH512KB64KB2.6V~3.6V-40°C~85°CLQFP100_14X14MM
STM32F103C8T6

32-bit MCU Microcontrollers ARM-M3 72MHz 64KB

ST

+1 $0.99253

+500 $0.91618

Add
Min Qty:1
Multiple: 1
21526
Ship immediately
ARM Cortex-M3--72MHzDMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT3764KBFLASHNone20KB2V~3.6V-40°C~85°CLQFP48_7X7MM
GD32F303CCT6

32-bit MCU Microcontrollers ARM Cortex-M4 120MHz 48KB 2.6V~3.6V LQFP48_7X7MM

Gigadevice

+1 $0.83983

Add
Min Qty:1
Multiple: 1
2423
Ship immediately
ARM Cortex-M4 - 120MHzDMA,PWM37256KBFLASH - 48KB2.6V~3.6V-40°C~85°CLQFP48_7X7MM
STM32F042F4P6

ARM based ® 32-bit MCU, up to 32 KB flash memory, crystalless USB FS 2.0, CAN, 9 timers, ADC and communication interface, 2.0-3.6 V

ST

+1 $1.87147

+10 $1.60844

+74 $1.17005

more
Add
Min Qty:1
Multiple: 1
2366
Ship immediately
ARM Cortex-M0--48MHzDMA,I²S,POR,PWM,WDT1616KBFLASHNone6KB1.65V~3.6V-40°C~85°CTSSOP20_6.4X4.4MM
NUC029LAN

32-Bit MCU LQFP48_7X7MM 72MHz 4x8KB ARM® Cortex®-M0 4x8KB

Nuvoton

+1 $1.90495

+10 $1.64756

+30 $1.48595

Add
Min Qty:1
Multiple: 1
175
Ship immediately
ARM Cortex-M0--72MHzBrown-out Detect/Reset, LVD, POR, PWM, WDT4064KBFLASH4x8KB4x8KB2.5V~5.5V2.5V~5.5V-40°C~85°CLQFP48_7X7MM
GD32F150R8T6

ARM Microcontrollers - MCU ARM CORTEX M3 MCU, LQFP64, Tra

Gigadevice

+1 $1.73136

+10 $1.49343

Add
Min Qty:1
Multiple: 1
80
Ship immediately
ARM Cortex-M3 - 72MHzDMA,PWM5564KBFLASH - 8KB2.6V~3.6V-40°C~85°CLQFP64_10X10MM
GD32F450VET6

32-bit MCU Microcontrollers ARM Cortex-M4 200MHz 256KB 2.6V~3.6V LQFP100_14X14MM

Gigadevice

+1 $6.02460

+10 $5.24197

+30 $4.77808

Add
Min Qty:1
Multiple: 1
31
Ship immediately
ARM Cortex-M4 - 200MHzDMA,PWM82512KBFLASH512KB256KB2.6V~3.6V-40°C~85°CLQFP100_14X14MM
GD32F303VGT6

CPU core: ARM Cortex-M4 Maximum CPU frequency: 120MHz Operating voltage range: 2.6V~3.6V Internal oscillator: with an external clock frequency range: 4MHz~32MHz program FLASH capacity: 256KB RAM Total capacity: 96KB EEPROM/ Data FLASH Capacity: 768KB

Gigadevice

+1 $2.33592

+10 $1.99623

+30 $1.78374

more
Add
Min Qty:1
Multiple: 1
236
Ship immediately
ARM Cortex-M4 - 120MHz - 80256KBFLASH - 96KB2.6V~3.6V-40°C~85°CLQFP100_14X14MM
STM32F103VET6

32-bit MCU Microcontrollers ARM-M3 72MHz 512KB

ST

+1 $2.62637

+540 $2.53476

Add
Min Qty:1
Multiple: 1
2526
Ship immediately
ARM Cortex-M3--72MHzDMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT80512KBFLASHNone64KB2V~3.6V-40°C~85°C -
STM32F030CCT6

Based on Value line Arm ® 32-bit MCU with up to 256 KB flash memory, timer, ADC, communication interface, 2.4-3.6 V operation

ST

+1 $1.09941

+1500 $1.03223

Add
Min Qty:1
Multiple: 1
1904
Ship immediately
ARM Cortex-M0--48MHzDMA, POR, PWM, WDT37256KBFLASH-32KB2.4V~3.6V-40°C~85°CLQFP48_7X7MM
GD32E230C8T6

CPU core: ARM Cortex-M23 CPU maximum dominant frequency: 72MHz Operating voltage range: 1.8V~3.6V Internal oscillator: with external clock frequency range: 4MHz~32MHz Program FLASH capacity: 64KB Total RAM capacity: 8KB

Gigadevice

+1 $0.38174

Add
Min Qty:1
Multiple: 1
2986
Ship immediately
ARM Cortex-M23--72MHz - 3964KBFLASH - 8KB1.8V~3.6V-40°C~85°CLQFP48_7X7MM
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 32