Voltage Reference Showing 508 Results

Manufacturer

Input Voltage Range

Noise

Cathode Current

Noise - 0.1 Hz To 10 Hz

Temperature Coefficient (Temperature Drift)

Reference Source Type

Operating Temperature

Package / Case

Output Voltage

Output Current

Tolerance

Type Of Output

Apply Results: 508
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 26
Images
Mfr Part #
Description
Manufacturer
Price
Qty
Availability
Input Voltage Range
Noise
Cathode Current
Noise - 0.1 Hz To 10 Hz
Temperature Coefficient (Temperature Drift)
Reference Source Type
Operating Temperature
Package / Case
Output Voltage
Output Current
Tolerance
Type Of Output
Images Mfr Part #

Description

Manufacturer Price Qty Availability Input Voltage Range Noise Cathode Current Noise - 0.1 Hz To 10 Hz Temperature Coefficient (Temperature Drift) Reference Source Type Operating Temperature Package / Case Output Voltage Output Current Tolerance Type Of Output
TL431AQDBZR,215

Voltage Reference SOT-23 100mA -40℃~+125℃ 2.495V~36V

Nexperia

+10 $0.15760

+100 $0.12432

+600 $0.09158

more
Add
Min Qty:10
Multiple: 10
2388
Ship immediately
- - 400µA--Shunt-40~+125℃SOT23-32.495~36V100mA - -
TL431ACLP

2.495V~36V 0℃~+70℃@(Ta) ±1% 600uA parallel connection 100mA Adjustable TO-92-3 Voltage References ROHS

TI

+1 $0.24498

Add
Min Qty:1
Multiple: 1
5
Ship immediately
- - 600µA--Shunt0~+70℃TO92-32.495V100mA - Adjustable
AN431AN-ATRG1

2.5V~36V -40℃~+125℃@(Ta) ±0.5% 1mA parallel connection 100mA 20ppm/℃ Adjustable SOT-23 Voltage References ROHS

DIODES

+10 $0.05558

+100 $0.04447

+600 $0.03901

more
Add
Min Qty:10
Multiple: 10
2990
Ship immediately
- - 1mA-20ppm/℃Shunt-40~+125℃ - 2.5~36V100mA - -
ADR5041ARTZ-REEL7

-40℃~+125℃@(Ta) ±0.2% parallel connection 150uVrms 3.2uVrms 15mA 100ppm/℃ Fixed SOT-23-3 Voltage References ROHS

ADI

+1 $1.59968

+10 $1.36623

+30 $1.21958

Add
Min Qty:1
Multiple: 1
30
Ship immediately
-150µVrms60µA3.2µVrms100ppm/℃Shunt-40~+125℃SOT23-32.5V15mA - Fixed
TL432CSF

1.24V~18V -40℃~+125℃@(TA) 80uA 100mA Adjustable SOT-23-3L Voltage References ROHS

HTC

+5 $0.12537

+50 $0.09772

Add
Min Qty:5
Multiple: 5
70
Ship immediately
- - - - - - -40~+125℃SOT23-318V - - Adjustable
REF5045AIDR

1.2mA 4.5V -40℃~+125℃@(Ta) ±0.1% 4.7V~18V series connection 3uVp-p 10mA 8ppm/℃ Fixed SOIC-8 Voltage References ROHS

TI

+1 $1.69395

+10 $1.39167

+30 $1.22707

Add
Min Qty:1
Multiple: 1
65
Ship immediately
- - -3µVp-p8ppm/℃--40~+125℃SOIC84.5V10mA - Fixed
TL431ASF

2.495V~40V -40℃~+125℃@(TA) 500uA 150mA Adjustable SOT-23-3L Voltage References ROHS

HTC

+5 $0.13451

+50 $0.10614

+600 $0.08133

more
Add
Min Qty:5
Multiple: 5
1000
Ship immediately
- - - - 50ppm/℃ - -40~+125℃SOT23-32.459~40V - - Adjustable
TL431G-AB3-R

PROGRAMMABLE PRECISION REFERENCE SOT89

UTC

+10 $0.06470

+100 $0.05208

+800 $0.04085

more
Add
Min Qty:10
Multiple: 10
2616
Ship immediately
- - - - - - +150℃SOT89-336V - - Programmable
LM385M3-2.5/TR

SOT-23 Voltage References ROHS

HGSEMI

+5 $0.14521

+50 $0.11504

Add
Min Qty:5
Multiple: 5
50
Ship immediately
- - - - - - 0~+70℃SOT23-3- - - Original
CJ431(SOT-89) 1%

Voltage reference chip min=2.475V max=36V 100mA ±1% SOT89-3L

JCET

+20 $0.05039

+100 $0.04581

+500 $0.04275

more
Add
Min Qty:20
Multiple: 20
309
Ship immediately
- - - - - - 0~+70℃SOT89-3 - 100mA - Adjustable
TL432

Voltage Reference SOT-23

SK

+5 $0.03294

+20 $0.02987

+100 $0.02680

more
Add
Min Qty:5
Multiple: 5
895
Ship immediately
- - 100µA - - -0~+70℃SOT23-3 - 100mA - Adjustable
REF3020AIDBZR

50uA -40℃~+125℃@(Ta) ±0.2% 2.098V~5.5V series connection 65uVrms 23uVp-p 25mA 75ppm/℃ Fixed SOT-23-3L Voltage References ROHS

TI

+5 $0.32172

+50 $0.25010

+600 $0.18394

more
Add
Min Qty:5
Multiple: 5
1840
Ship immediately
- 65µVrms-23µVp-p75ppm/℃--40~+125℃SOT23-32.048V25mA - Fixed
REF5050AIDR

Voltage Reference SOIC-8 5.2V~18V 8ppm/℃ 10mA -40℃~+125℃

TI

+1 $0.78608

+10 $0.66061

+500 $0.47316

more
Add
Min Qty:1
Multiple: 1
1082
Ship immediately
- - -3µVp-p8ppm/℃--40~+125℃SOIC8_150MIL5V10mA - Fixed
REF5025AIDR

Voltage Reference SOIC-8 2.7V~18V 8ppm/℃ 10mA -40℃~+125℃

TI

+1 $0.64132

+10 $0.53444

+30 $0.46572

more
Add
Min Qty:1
Multiple: 1
4504
Ship immediately
- - -3µVp-p8ppm/℃--40~+125℃SOIC8_150MIL2.5V10mA - Fixed
UMW TL431(0.5%) (铜脚)

Vo=2.495~36V Io=100mA 0.5% adjustable precision parallel voltage regulator TO-92-3

UMW
-
In Stock - - - - - - +150℃TO92-32.495~36V - - Adjustable
ME431NAXG

SOT-23 Voltage References ROHS

MICRONE

+5 $0.02856

+20 $0.02604

+100 $0.02352

more
Add
Min Qty:5
Multiple: 5
22
Ship immediately
- - 100mA - - - -40~+125℃SOT23-32.5V - - Adjustable
UMW TL431(0.5%) (铜脚)

Vo=2.495~36V Io=100mA 0.5% adjustable precision parallel voltage regulator TO-92-3

UMW

+50 $0.02155

+500 $0.01935

+5000 $0.01788

more
Add
Min Qty:50
Multiple: 50
1618
Ship immediately
- - - - - - +150℃TO92-32.495~36V - - Adjustable
TL431BQDBZR,215

2.495V~36V -40℃~+125℃@(Ta) ±0.5% 600uA parallel connection 100mA Adjustable SOT-23 Voltage References ROHS

Nexperia

+1 $0.11383

+100 $0.10938

+300 $0.10494

more
Add
Min Qty:1
Multiple: 1
2979
Ship immediately
- - 600µA--Shunt-40~+125℃SOT23-32.495V100mA - Adjustable
REF195ESZ-REEL

45uA -40℃~+85℃@(Ta) ±0.04% 5.1V~15V series connection 50uVp-p 30mA 5ppm/℃ Fixed SOIC-8 Voltage References ROHS

ADI

+1 $7.06739

+10 $6.10563

Add
Min Qty:1
Multiple: 1
10
Ship immediately
- - -50µVp-p5ppm/℃--40~+85℃SOIC8_150MIL5V30mA - Fixed
UMW TL431(0.5%) (铁脚)

Vo=2.495~36V Io=100mA 0.5% Adjustable TO-92-3

UMW

+50 $0.01918

+500 $0.01725

+5000 $0.01597

more
In Stock - - 500µA - 50ppm/℃--20~+85℃TO92-32.495~36V100mA - Adjustable
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 26