| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Electric Capacity | Capacitance Ratio | Vr - Reverse Voltage | Maximum Dissipated Power | Operating Temperature | Reverse Withstand Voltage Vr | Average Rectified Current | Reverse Leakage Current Ir | Installation Type | Total Capacitance C | Capacitance Ratio Condition | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | HVU202B | 6.2@C1V/C4V Single 28V -55℃~+100℃@(Ta) 450mΩ 10nA@28V SOD-323 Diodes - Variable Capacitance ROHS | SK | +10 $0.05290 +100 $0.04949 +500 $0.04608 +2000 $0.04096 +5000 $0.03925 +10000 $0.03823 | Add Min Qty:10 Multiple: 10 | 1650 Ship immediately | - | 6.2 | - | - | -55~+100℃ | 28V | - | 10nA | SMT | - | - | SOD323 |
![]() | BB910 | Varactor Diodes 6V 800mΩ | SK | +10 $0.03456 +100 $0.03233 +500 $0.03010 +2000 $0.02675 +5000 $0.02564 +10000 $0.02497 | Add Min Qty:10 Multiple: 10 | 3000 Ship immediately | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | 1S2638 | Single 10V -65℃~+175℃@(Ta) 20pF@4V,1MHz 5uA@10V DO-35 Diodes - Variable Capacitance ROHS | ST(先科) | +20 $0.01559 +200 $0.01363 +500 $0.01104 | Add Min Qty:20 Multiple: 20 | 500 Ship immediately | 20pF | Original | - | 350mW | -65℃~175℃ | 10V | - | 5μA | DIP | - | - | - |
![]() | 1SV280,H3F | 2.4@C2V/C10V 15V Single +125℃@(Tj) 600mΩ 2pF@10V,1MHz 3nA@15V SOD-523 Diodes - Variable Capacitance ROHS | TOSHIBA(东芝) | +5 $0.08509 +50 $0.08298 +150 $0.08158 | Add Min Qty:5 Multiple: 5 | 469 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | SMV2204-040LF | Varactor Diodes Ls=.45nH SOD-882 Single | Skyworks | +1 $0.57097 | In Stock | 3.18pF | Original | 22V | 750mW | -55℃~175℃ | - | - | 50nA | SMT | - | - | 0402 | |
![]() | BBY6502VH6327XTSA1 | SC-79 Trimmers, Variable Capacitors ROHS | Infineon(英飞凌) | +1 $0.27540 +10 $0.27046 +30 $0.26716 | Add Min Qty:1 Multiple: 1 | 74 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | BBY6602VH6327XTSA1 | Varactor Diodes RF DIODE | Infineon(英飞凌) | +1 $0.24523 +100 $0.19484 +750 $0.17468 +1500 $0.16477 +3000 $0.15621 | Add Min Qty:1 Multiple: 1 | 3 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - |