| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Diode Configuration | Installation Type | Series | Reverse Withstand Voltage Vr | Average Rectified Current | Reverse Leakage Current Ir | Reverse Recovery Time (trr) | Total Capacitance C | Application | Operating Temperature | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | BAV70 | 100V -55℃~+150℃@(Tj) 350mW Dual Common Cathode 1V@10mA 4ns 2.5uA@75V 150mA SOT-23 Switching Diode ROHS | YANGJIE | +50 $0.01849 +600 $0.01290 +1200 $0.01271 | Add Min Qty:50 Multiple: 50 | 1100 Ship immediately | - | SMT | - | 100V | 150mA | 2.5µA | 4ns | - | - | -55℃~150℃ | SOT23 |
![]() | BAV316 | Switching Diodes (Small Signal) Freestanding 130V 215mA SOD-323 | JSCJ | +20 $0.02434 +300 $0.01951 +1200 $0.01922 | Add Min Qty:20 Multiple: 20 | 1188 Ship immediately | - | - | - | - | - | - | - | - | - | - | - |
![]() | BAS316 | Switching Diodes (Small Signal) SOD323 VR=100V If=250mA | YANGJIE | +50 $0.01751 +600 $0.01457 +1200 $0.01435 +3000 $0.01238 | Add Min Qty:50 Multiple: 50 | 12210 Ship immediately | - | SMT | - | 100V | 250mA | 25nA | 4ns | - | - | -55℃~150℃ | SOD323 |
![]() | 1N4148W | Diode configuration: Independent power: 500mW DC reverse withstand voltage (Vr): 75V average rectified current (Io): 150mA forward voltage drop (Vf): 1.25V@100mA Reverse current (Ir): 5uA@75V Reverse recovery time (trr): 4 ns | BORN | +1 $0.00681 | Add Min Qty:1 Multiple: 1 | 5 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - |
![]() | BAV99 | - | ANBON | +1 $0.02393 | Add Min Qty:1 Multiple: 1 | 20 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - |
![]() | 1N4148W | Switching Diodes (Small Signal) VR=100V IF=150mA VF=1.25V IR=1uA Trr=4ns | MDD | +1 $0.00366 +10 $0.00351 +100 $0.00316 +500 $0.00299 | In Stock | - | SMT | - | 100V | 150mA | 1µA | 4ns | 2pF | - | +150℃(TJ) | SOD123 | |
![]() | BAW56 | Switching Diodes (Small Signal) SOT23-3 VR=70V IR=2.5µA IF=200mA | 晶导微电子 | +1 $0.00809 | Add Min Qty:1 Multiple: 1 | 10 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - |
![]() | LL4148 | Switching Diodes (Small Signal) Pd:500mW Vr:75V Io:150mA LL34 | SLKOR(萨科微) | +1 $0.00608 | Add Min Qty:1 Multiple: 1 | 10 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - |
![]() | 1N4148W-HE3-08 | Switching Diodes (Small Signal) P:350mW Vr:75V Io:150mA trr:4ns SOD123 | Vishay | +10 $0.02576 | Add Min Qty:10 Multiple: 10 | 132 Ship immediately | - | SMT | - | 75V | 150mA | 5μA | 4ns | 4pF | - | -55℃~150℃ | SOD123 |
![]() | L1SS184LT1G | Switching Diodes (Small Signal) VR=80V IF=100mA Trr=1.6ns P=150mW SOT23 | LRC | +20 $0.01447 +300 $0.01111 +1200 $0.00923 | Add Min Qty:20 Multiple: 20 | 855 Ship immediately | - | SMT | - | 85V | 100mA | 500nA | 1.6ns | 0.9pF | - | +125℃(TJ) | - |
![]() | MMBD4148SE | SWITCHING DIODE VR=100V VF=1V IR=5μA SOT23 | JCET | +20 $0.01948 +300 $0.01541 +1200 $0.01315 +3000 $0.01180 | Add Min Qty:20 Multiple: 20 | 1470 Ship immediately | - | SMT | MMBD4148A/SE/CC/CA | 100V | 200mA | 5μA | 4ns | 4pF | Consumer | +150℃ | - |
![]() | BAS16VY,115 | Switching Diodes (Small Signal) 100V 2.20 x 1.35mm SMT SOT363 200mA | Nexperia | +10 $0.05652 | Add Min Qty:10 Multiple: 10 | 24 Ship immediately | - | SMT | BAS16 | 100V | - | 500nA | 4ns | 1.5pF | - | -65℃~150℃ | SOT363 |
![]() | T-1N4148WS | Forward voltage drop 1V, average rectified current 150mA | Jingdao | +50 $0.01118 +600 $0.00868 +1200 $0.00855 +3000 $0.00729 | Add Min Qty:50 Multiple: 50 | 2990 Ship immediately | - | SMT | - | 75V | 150mA | 25nA | 4ns | 2pF | - | -55℃~150℃ | SOD323W |
![]() | BAV21W | 200V -65℃~+150℃@(Tj) 250mW 1.25V@200mA 50ns 100nA@200V 200mA SOD-123 Switching Diode ROHS | SK | +50 $0.01142 +500 $0.01075 +2000 $0.00941 +5000 $0.00873 +15000 $0.00806 +30000 $0.00773 | Add Min Qty:50 Multiple: 50 | 2555 Ship immediately | - | SMT | - | 200V | 200mA | 100nA | 50ns | 5pF | - | -65~+150℃(TJ) | SOD123 |
![]() | 1N4448W | 75V -65℃~+150℃@(Tj) 350mW Single 1.25V@150mA 4ns 2.5uA@75V 150mA SOD-123 Switching Diode ROHS | SK | +50 $0.00993 +500 $0.00935 +2000 $0.00817 +5000 $0.00758 +15000 $0.00700 +30000 $0.00670 | Add Min Qty:50 Multiple: 50 | 799 Ship immediately | - | SMT | - | 75V | 150mA | 2.5µA | 4ns | - | Consumer | -65℃~150℃ | SOD123 |
![]() | LBAV74LT1G | Switching diode configuration 1 pair of common cathode DC reverse withstand voltage (Vr) 50V rectified current 200mA | LRC(乐山无线电) | +20 $0.01895 +200 $0.01458 +600 $0.01214 | Add Min Qty:20 Multiple: 20 | 277 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - |
![]() | KDS184-RTK/P | SILICON EPITAXIAL PLANAR DIODE SOT23-3 | KEC | +10 $0.02305 +100 $0.01560 | Add Min Qty:10 Multiple: 10 | 790 Ship immediately | - | SMT | - | 80V | 100mA | 500nA | 1.6ns | 3pF | - | +150℃ | SOT23-3 |
![]() | BAS16,215 | Switching Diodes (Small Signal) 100V 3.00 x 1.40mm SMT SOT23 215mA | Nexperia | +50 $0.01692 +150 $0.01453 +1000 $0.01214 +5000 $0.01119 | Add Min Qty:50 Multiple: 50 | 21995 Ship immediately | - | SMT | BAS16 | 100V | 215mA | 500nA | 4ns | 1.5pF | - | -65℃~150℃ | - |
![]() | BAS416,115 | Switching Diodes (Small Signal) 85V 2.20 x 1.35mm SMT SOD323 200mA | Nexperia | +20 $0.06486 +200 $0.06169 +500 $0.05853 +1000 $0.05537 +3000 $0.05378 +6000 $0.05157 | Add Min Qty:20 Multiple: 20 | 3000 Ship immediately | - | SMT | - | 75V | 200mA | 3nA | 3µs | 2pF | - | +150℃ | - |
![]() | BAS16X | 75V -55℃~+150℃@(Tj) 150mW Single 1.25V@150mA 6ns 1uA@75V 200mA SOD-523 Switching Diode ROHS | YANGJIE | +50 $0.01126 +500 $0.01007 +1000 $0.00889 +2000 $0.00800 +4000 $0.00741 | Add Min Qty:50 Multiple: 50 | 371 Ship immediately | - | SMT | - | 75V | 200mA | 1µA | 6ns | 4pF | - | -55℃~150℃ | SOD523 |