| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Data Rate | Installation Type | Operating Temperature | Supply Voltage | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | SP00S12 | RS232/485 Communication Modules MODULE_12.7X10.16MM_TM 12Mbps 50mA 12V | YLPTEC | +1 $3.09210 +10 $2.97758 +100 $2.63401 +500 $2.56530 | Add Min Qty:1 Multiple: 1 | 39 Ship immediately | - | - | - | - | - |
![]() | RSM485M | - | ZLG(致远电子) | +1 $7.30725 +10 $6.39528 +40 $5.28378 +100 $4.81708 | Add Min Qty:1 Multiple: 1 | 1166 Ship in 3-6Days | - | - | - | - | - |
![]() | TD501D232H | - | YLPTEC | +1 $3.32916 +10 $3.20586 +100 $2.90993 +500 $2.76197 | Add Min Qty:1 Multiple: 1 | 20 Ship immediately | - | - | - | - | - |
![]() | TD501D485H | Data rate: 200Kbps Number of nodes: 32 Static current: 35mA Power supply voltage: 4.75V~5.25V Static protection: No Isolation: 2500V Automatic flow control: No | MORNSUN | +1 $4.57157 | Add Min Qty:1 Multiple: 1 | 8 Ship immediately | - | DIP | -40~+85℃ | 4.75~5.25V | MODULE_20X17MM_TM |
![]() | RSM232 | - | ZLG | +1 $7.98940 +10 $6.88055 | Add Min Qty:1 Multiple: 1 | 13 Ship immediately | - | - | - | - | - |
![]() | TD541S232H | RS232 Transceivers 120Kbps 4.5V~5.5V DFN20_13X10MM | MORNSUN | +1 $2.98985 | Add Min Qty:1 Multiple: 1 | 6 Ship immediately | - | - | - | - | - |
![]() | TD301M485 | - | MORNSUN | +1 $4.13312 +10 $3.68120 +39 $3.41334 | Add Min Qty:1 Multiple: 1 | 139 Ship immediately | - | DIP | - | - | - |
![]() | RSM485M | - | YLPTEC | +1 $4.04483 +10 $3.43878 | Add Min Qty:1 Multiple: 1 | 10 Ship immediately | - | - | - | - | - |
![]() | TD501D232H | Data rate: 115.2Kbps Static current: 35mA Power supply voltage: 4.5V~5.5V Static protection: No Isolation: 2500V | MORNSUN | +1 $6.32388 | Add Min Qty:1 Multiple: 1 | 1 Ship immediately | 115.2kbps | DIP | -40~+85℃ | 4.5~5.5V | MODULE_20X17MM_TM |
![]() | GPRS DTU模块 | Serial port rate: 2400~921600bps, communication interface: RS232, RS485, working voltage: DC5V~DC28V, working current: 43mA~112mA (12V), working temperature: - 40 ℃~+85 ℃, product size: 83mm * 83.7mm * 24.5mm | ALIENTEK | - | In Stock | - | - | -40~+85℃ | 5~28V | MODULE_83X83.7MM | |
![]() | TD301D485H-E | Data rate: 500Kbps Number of nodes: 256 Static current: 40mA Power supply voltage: 3.17V~3.45V Static protection: Yes Isolation: 2500V Automatic flow control: No | MORNSUN | +1 $3.76013 | Add Min Qty:1 Multiple: 1 | 17 Ship in 4-7Days | - | - | - | - | - |