| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Application | Total Capacitance C | Series | Forward Voltage Drop Vf | Reverse Leakage Current Ir | Reverse Recovery Time (trr) | Reverse Withstand Voltage Vr | Average Rectified Current | Operating Temperature | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | 1N4007WS | - | 佑风微(YFW) | +50 $0.01411 +500 $0.01310 +3000 $0.01209 +6000 $0.01109 +10000 $0.01008 | Add Min Qty:50 Multiple: 1 | 1287 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - |
![]() | SM4007PL | Rectifier Diodes 1KV 1A SMF(SOD-123FL) | MDD | +100 $0.00370 | Add Min Qty:100 Multiple: 100 | 2435 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - |
![]() | 1N4001G | Forward voltage drop (Vf) of rectifier diode SMA (DO-214AC) 1.1V@1A DC reverse withstand voltage (Vr) 50V | SK | +50 $0.00799 +500 $0.00753 +2000 $0.00662 +5000 $0.00616 +15000 $0.00570 +30000 $0.00547 | Add Min Qty:50 Multiple: 50 | 915 Ship immediately | - | 15pF | 1N4001G THRU 1N4007G | 1.1V | 5μA | - | 50V | 1A | -55℃~150℃ | - |
![]() | S3MC | Diode configuration: independent DC reverse withstand voltage (VR): 1kV average rectified current (IO): 3A forward voltage drop (VF): 1V@3A Reverse current (IR): 5 μ A@1kV 1000V 3A | 晶导微电子 | +1 $0.03201 | Add Min Qty:1 Multiple: 1 | 6 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - |
![]() | MRA4007T3G | Rectifying diode reverse withstand voltage VR: 1KV average rectified current: 1A forward voltage drop (Vf): 1.18V@2A | ON | +1 $0.06340 +10 $0.05973 +30 $0.05241 +100 $0.04691 +500 $0.04324 +1000 $0.04068 | Add Min Qty:1 Multiple: 1 | 7374 Ship immediately | -- | - | MRA4003T3G(NRVA) | 1.1V1.1V | 10µA10µA | - | 1KV1KV | 1A1A | -55℃~175℃(TJ)-55℃~175℃(TJ) | - |
![]() | S2MF | Rectifier Diodes VR=1000V IF=2A VF=1.1V IR=5uA | MDD | +20 $0.01137 +300 $0.00750 | Add Min Qty:20 Multiple: 20 | 3000 Ship immediately | - | 30pF | - | - | 5μA | - | 1KV | 2A | -55℃~150℃ | SMAF |
![]() | ES3DC | Rectifier Diodes Voltage: 600V Current: 3A SMC(DO-214AB) | MDD | +10 $0.05120 +100 $0.04205 +600 $0.03759 +1200 $0.03702 +3000 $0.02862 | Add Min Qty:10 Multiple: 10 | 3810 Ship immediately | Consumer | 45pF | ES3AC - ES3JC | 950mV | 5μA | 35ns | 200V | 3A | -50~+150℃ | - |
![]() | S3MB | - | ON SEMICONDUCTOR | +1 $0.27159 +59 $0.25638 | Add Min Qty:1 Multiple: 1 | 3 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - |
![]() | M7 | - | 迪一 | +1 $0.01377 | Add Min Qty:1 Multiple: 1 | 480 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - |
![]() | S3MB | Rectifier Diodes 1KV 3A SMB(DO-214AA) | MDD | +1 $0.01728 +30 $0.01665 +100 $0.01540 +500 $0.01415 +1000 $0.01352 | In Stock | Consumer | 60pF | S3AB - S3MB | 1.1V | 5μA | - | 1KV | 3A | -55℃~150℃ | - | |
![]() | FM407 | Silk screen M07 SMA LRC FM407 rectifier diode, abbreviated as M7 | LRC | +50 $0.01519 +1500 $0.01093 +3000 $0.01076 +7500 $0.01000 +37500 $0.00986 +75000 $0.00956 | Add Min Qty:50 Multiple: 50 | 145177 Ship immediately | Consumer | 8pF | FM401-FM407 | 1.1V | 5μA | - | 1KV | 1A | -50~+150℃ | DO214AC |
![]() | S3MF | Rectifier Diodes VR=1000V IF=3A VF=1.1V IR=5uA | MDD | +20 $0.03086 +200 $0.02411 | Add Min Qty:20 Multiple: 20 | 226 Ship immediately | - | 53pF | - | 1.2V | 5μA | - | 1KV | 3A | -55℃~150℃ | SMAF |
![]() | SOD4004 | Rectifier Diodes VR=400V IF=1A VF=1.1V IR=5uA | MDD | +50 $0.00757 +600 $0.00594 +1200 $0.00585 | Add Min Qty:50 Multiple: 50 | 975 Ship immediately | - | - | - | 1.1V | 10µA | - | 400V | 1A | -55℃~150℃ | SOD123FL |
![]() | S3JC | VR=600V IF=3A VF=1.1V IR=5uA | MDD | +10 $0.04012 +100 $0.03327 +600 $0.02995 +1200 $0.02950 +3000 $0.02381 | Add Min Qty:10 Multiple: 10 | 1520 Ship immediately | - | - | - | 1.15V | 10µA | - | 600V | 3A | -55℃~150℃ | - |
![]() | 1N4001 | Voltage of rectifier diode: 50V Current: 1A SMA (DO-214AC) | TWGMC(迪嘉) | +50 $0.00879 +500 $0.00694 +2000 $0.00544 +4000 $0.00482 +24000 $0.00429 +50000 $0.00399 | Add Min Qty:50 Multiple: 50 | 49037 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - |
![]() | 1N4007 | Rectifier Diodes 1KV 1A DO-41 | MDD | +20 $0.01071 +200 $0.01007 +500 $0.00943 +1000 $0.00879 +3000 $0.00847 +6000 $0.00802 | Add Min Qty:20 Multiple: 20 | 5606 Ship immediately | - | 15pF | 1N4001 - 1N4007 | 1.1V | 5μA | - | 1KV | 1A | -50~+150℃ | - |
![]() | S3MBF | Rectifier Diodes VR=1000V IF=3A VF=1.1V IR=5uA | MDD | +10 $0.02162 +100 $0.01636 +1000 $0.01375 | Add Min Qty:10 Multiple: 10 | 9990 Ship immediately | - | 45pF | - | - | 5μA | - | 1KV | 3A | -55℃~150℃ | SMBF |
![]() | 1N4007WS | Rectifier Diodes 1KV 1A SOD-323 | MDD | +20 $0.02834 +300 $0.02416 +1200 $0.02241 | Add Min Qty:20 Multiple: 20 | 732 Ship immediately | - | 5pF | 1N4001WS - 1N4007WS | 1.1V | 5μA | 1.8µs | 1KV | 1A | -55℃~150℃ | SOD323 |
![]() | S1M-E3/5AT | DC reverse withstand voltage (Vr): 1kV average rectified current (Io): 1A forward voltage drop (Vf): 1.1V@1A | Vishay | +10 $0.05622 +100 $0.04619 +1500 $0.04549 | Add Min Qty:10 Multiple: 10 | 683 Ship immediately | - | 12pF | S1A - S1M | 1.1V | 5uA5uA | 1.8µs | 1KV1KV | 1A1A | -55℃~150℃ | DO214AC |
![]() | 1N4007W | Independent forward voltage drop (Vf) of rectifier diode 1.1V@1A DC reverse withstand voltage (Vr) 1kV rectified current 1A reverse current (Ir) 5uA@1kV | Jingdao | +50 $0.00618 +600 $0.00482 +1200 $0.00475 +3000 $0.00405 +15000 $0.00360 | Add Min Qty:50 Multiple: 50 | 26641 Ship immediately | Consumer, Industrial | 8pF | 1N400 | 1.1V | 5μA | - | 1KV | 1A | -55℃~150℃ | SOD123FL |