| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Type | Package / Case |
|---|---|---|---|---|---|---|---|---|
![]() | MT-1820 | 3 5/6 dual display digital multimeter with USB connector | Pro'skit | +1 $39.06579 | Add Min Qty:1 Multiple: 1 | 11 Ship immediately | - | Tool |
![]() | MT-2019-C | Multimeters 105 x 160 x 40mm Pointer type | Pro'skit | +1 $19.45349 +10 $17.95707 +30 $17.65779 +100 $16.75993 | Add Min Qty:1 Multiple: 1 | 11 Ship immediately | - | Tool |
![]() | MT-2017 | Protection function analog multimeter | Pro'skit | +1 $17.80437 | Add Min Qty:1 Multiple: 1 | 5 Ship immediately | - | Tool |
![]() | MT-1280-C | 3 5/6 digital true RMS multimeter | Pro'skit | +1 $18.78926 | Add Min Qty:1 Multiple: 1 | 3 Ship immediately | - | Tool |
![]() | UA3268D | Intelligent AC/DC clamp meter, multi-function, digital display type, AC, DC,185x51x25mm | UYIGAO | +1 $18.96487 +10 $18.14031 | Add Min Qty:1 Multiple: 1 | 7 Ship immediately | - | Tool |
![]() | MT-1510 | Card type large-screen intelligent multimeter digital high-precision 3-5/6 automatic range | Pro'skit | +1 $17.91126 +10 $17.13251 | Add Min Qty:1 Multiple: 1 | 8 Ship immediately | - | - |
![]() | UA6 | Intelligent multimeter, automatic range, full range overload protection, LCD LCD VA screen, 5999 digital display value, DC voltage 6V/60V/400V, AC voltage 6V/60V/400V, diode test, line on-off test, voltage detection alarm, wall electrified body test, temperature measurement (only for models with temperature function) | UYIGAO | +1 $10.91358 | In Stock | - | Tool | |
![]() | UA20 | 2000 counting, data keeping, backlight, DC/AC current measurement, live wire test, flashlight, automatic shutdown, AC/DC voltage/resistance/buzzer on/off detection, NCV non-contact voltage detection, DC voltage: 2V/20V/200V/600V, AC voltage: 2V/20V/200V/600V, resistance 200 Ω/2K Ω/20K Ω/20K Ω/20K Ω/2M Ω/20M Ω, DC current (only for instruments with current function) 10A, AC current (only for instruments with current function) 10A | UYIGAO | +1 $9.86967 +10 $9.67987 +100 $9.22435 +500 $8.99658 | In Stock | - | Tool | |
![]() | UA19B | Automatic range, 5999 display, true RMS, DC voltage: 600mV~1000V, DC current: 60uA~20A, AC voltage: 600mV~750V, AC current: 60uA~20A, resistance: 600 Ω~60M Ω, temperature measurement: * - 20 ℃~1000 ℃ - 4 ℉~1832 ℉, capacitance: 9.999nF~99.99mF, frequency: 10Hz~10MHz, measurable ambient temperature, duty cycle, continuous on/off, NCV non-contact, diode, triode, flashlight, backlight, low power prompt, Data retention, automatic closing | UYIGAO | +1 $25.39887 | In Stock | - | Tool | |
![]() | VC890D | VC890D Digital Multimeter | VICTOR | - | In Stock | - | Tool |