| PD28-3-1021-TMCL | Bipolar stepper motor mixture frame size 11 200.0 step 670 mA 6.2V | Trinamic | +1 $279.55616 +10 $267.40155 | Min Qty:1 Multiple: 1 | 1 Ship immediately |
 | LCM0720A3134F | 3.0V DC, 85mA Max,13500士3500,DC2.7-3.3V,0.50G Min(PEAK)(60gJIG) | Leader | | Min Qty:1 Multiple: 1 | 174 Ship immediately |
 | LCM0834A1195F | 9000rpm 80mA Coin Type Vibration Motor 3V -20℃~+60℃Vibration Motor ROHS | Leader | | Min Qty:1 Multiple: 1 | 27 Ship immediately |
 | LBM1234B3462F | 3.7V DC, 100mA Max,11000士3000,DC3.0-4.5V,2.50G Min(PEAK)(100gJIG) | Leader | +1 $1.09666 +10 $1.05605 +100 $0.95857 +500 $0.90982 more | Min Qty:1 Multiple: 1 | 100 Ship immediately |
 | LBM0620A3320F | 3.0V DC, 80mA Max,15000士3500,DC2.5-3.8V,0.45G Min(PEAK)(60gJIG) | Leader | +1 $1.28433 +10 $1.23677 +100 $1.12260 +500 $1.06552 more | Min Qty:1 Multiple: 1 | 105 Ship immediately |
 | LBM0620A3320F | 3.0V DC, 80mA Max,15000士3500,DC2.5-3.8V,0.45G Min(PEAK)(60gJIG) | Leader | +1 $1.09048 +10 $1.05009 +100 $0.95316 +500 $0.90469 more | | In Stock |
 | D510C | Motor Driver Boards | NIDEC | | | In Stock |
 | R449 | Motor Driver Boards | NIDEC | | | In Stock |
 | D550 | Motor Driver Boards | NIDEC | | | In Stock |
 | D700 | Motor Driver Boards | NIDEC | | | In Stock |
 | TMCM-1180-CANOPEN | Motor Drives Stepper Motor Controller/Driver, Single Axis, 5.5A, 48V, USB, RS232, RS485, CANopen Firmware | Trinamic | - | | In Stock |
 | 20N(Blower) | AC/DC Motors | NIDEC | | | In Stock |
 | 42F | AC/DC Motors | NIDEC | +1 $17.86545 +10 $16.49119 +30 $16.21633 +100 $15.39177 more | | In Stock |
 | D350 | Motor Driver Boards | NIDEC | | | In Stock |
 | TMCM-1160-CANOPEN | Motor Drives Stepper Motor Controller/Driver, Single Axis, RS485, CAN, USB, 2.8A, 48V, CANopen Firmware | Trinamic | - | | In Stock |
 | R438 | Motor Driver Boards | NIDEC | | | In Stock |
 | ML42HS3L4600 | 42 110.00 x 202.00mm Stepper Motors 1.8° Wire Leads - 4" | MOONS' | - | | In Stock |
 | ML42HS3L4270 | 42 110.00 x 202.00mm Stepper Motors 1.8° Wire Leads - 4" | MOONS' | - | | In Stock |
 | ML42HS2L4X20 | 42 110.00 x 151.00mm Stepper Motors 1.8° Wire Leads - 4" | MOONS' | - | | In Stock |
 | ML42HS2L4800 | 42 110.00 x 151.00mm Stepper Motors 1.8° Wire Leads - 4" | MOONS' | - | | In Stock |