| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Forward Voltage VF Max | Load Regulation | Power Supply Rejection Ratio(PSRR) | Certification | Height | Output Voltage Accuracy | Output Voltage | Number Of Outputs | Control Characteristics | Output Configuration | Output Current | Quiescent Current | Installation Type | Input Voltage Range | Operating Temperature | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | AZ1117H-3.3TRE1 | Output type: Fixed Output polarity: positive Maximum input voltage: 15V Output voltage: 3.3V Output current: 1A | DIODES | +5 $0.13130 +50 $0.10831 | Add Min Qty:5 Multiple: 5 | 146 Ship immediately | 1.25V@100mA | 2mV | 75dB | - | 1.80mm | ±1% | 3.3V | 1 | - | Positive | 1A | 10mA | SMT | 15V | -40~+125℃(TJ) | - |
![]() | LM317D2T-TR | 80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive 1 40V TO-263-2 Linear Voltage Regulators (LDO) ROHS | ST | +1 $0.48634 +10 $0.38757 +30 $0.34567 +100 $0.29330 | Add Min Qty:1 Multiple: 1 | 135 Ship immediately | - | - | 80dB | - | 4.60mm | - | Adjustable | - | - | Positive | 1.5A | - | SMT | 1.2~37V | 0~+125℃ | D²PAK |
![]() | 7805 | - | PUOLOP(迪浦) | +5 $0.21320 +50 $0.16765 +150 $0.14911 +500 $0.12601 | Add Min Qty:5 Multiple: 5 | 510 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | LP5907MFX-3.3/NOPB | Linear Voltage Regulators / LDOs 3.3V 250mA 2.2V~5.5V SOT23-5 -40℃~+125℃(TJ) | TI | +1 $0.18214 | Add Min Qty:1 Multiple: 1 | 15000 Ship immediately | 250mV | - | 90dB | - | 1.45mm | - | 3.3V | 1 | - | Positive | 250mA | 25µA | SMT | - | -40~+125℃ | SOT23-5 |
![]() | UMW 78M12 | VIN=35V Vo=12V Io=1A | UMW | +5 $0.06882 +20 $0.06274 +100 $0.05667 +500 $0.05060 +1000 $0.04777 +2000 $0.04574 | In Stock | - | 240mV | 80dB | - | 2.30mm | - | 12V | 1 | - | Positive | 1A | 6mA | SMT | 35V | -20~+85℃ | TO252 | |
![]() | MP1494DJ-LF-Z | Switching Voltage Regulators 2A 16V 500kHz Sync Step-Down Converter | MONOLITHIC POWER SYSTEMS | +1 $0.25986 | Add Min Qty:1 Multiple: 1 | 300 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | 79D05 | Linear Voltage Regulators / LDOs TO252-3 Vo=35V Id=8mA | BLUE ROCKET(蓝箭) | +1 $0.15233 +10 $0.13287 +30 $0.12454 +100 $0.11414 +500 $0.10952 +1000 $0.10673 | Add Min Qty:1 Multiple: 1 | 12732 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | UMW HT7530-1 | Linear Voltage Regulators / LDOs 100mA SOT89-3 | UMW | - | In Stock | - | 100mV | - | - | 1.50mm | ±3% | 3V | 1 | - | Positive | 100mA | 2µA | SMT | - | -25~+70℃ | SOT89-3 | |
![]() | UMW HT7536-1 | Linear Voltage Regulators / LDOs Input 30V output 3.6V 100mA SOT89-3 | UMW | - | In Stock | - | 100mV | - | - | 1.50mm | ±3% | 3.6V | 1 | - | Positive | 100mA | 2µA | SMT | - | -25~+70℃ | SOT89-3 | |
![]() | UMW XC6219B302MR | VIN=9V Vo=3.0V Io=300mA P=200mW SOT23-5 | UMW | - | In Stock | - | 12mV | 40dB | - | 1.10mm | ±2% | 3V | 1 | - | Positive | 300mA | 15µA | SMT | - | -20~+60℃ | - | |
![]() | SK1117-1.8 | SOT-223 Linear Voltage Regulators (LDO) ROHS | SK | +1 $0.05558 +30 $0.05360 +100 $0.05161 +500 $0.04764 +1000 $0.04566 +2000 $0.04447 | Add Min Qty:1 Multiple: 1 | 2270 Ship immediately | - | 18mV | 60dB | - | 1.70mm | ±2% | 1.8V | - | - | - | - | - | SMT | 18V | -40~+85℃ | - |
![]() | WL2801E15-5/TR | 75dB@(217Hz),65dB@(10kHz) 200mA 170mV@(200mA) Fixed 1.5V~1.5V Positive 1 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS | WILLSEMI | +5 $0.04831 +20 $0.04745 +100 $0.04572 | Add Min Qty:5 Multiple: 5 | 3000 Ship immediately | - | - | 75dB | - | 1.15mm | - | 1.5V | 1 | - | Positive | 200mA | 70µA | SMT | - | -40~+85℃ | SOT23-5 |
![]() | RT9013-15GB(Z00) | Output Type: Fixed Output Polarity: Positive Number of Output Channels: 1 Maximum Input Voltage: 5.5V Output Voltage: 1.5V | Richtek | +5 $0.12483 +20 $0.12254 +100 $0.11796 | Add Min Qty:5 Multiple: 5 | 19 Ship immediately | - | - | - | - | 1.10mm | - | 1.5V | - | - | Positive | 500mA | 50µA | SMT | 5.5V | -40~+85℃ | SOT23-5 |
![]() | 78D05 | - | YFW(佑风微) | +5 $0.14310 +50 $0.11458 +150 $0.10236 +500 $0.08711 +2500 $0.06747 +5000 $0.06339 | Add Min Qty:5 Multiple: 5 | 2595 Ship in 4-7Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |
![]() | XC6228D152VR-G | Output type: Fixed output polarity: positive maximum input voltage: 5.5V Output voltage: 1.5V Output current: 300mA Ripple rejection ratio (PSRR) : 80dB@(1kHz) | Torex | +5 $0.06047 +20 $0.05937 +100 $0.05717 | Add Min Qty:5 Multiple: 5 | 1817 Ship immediately | - | 25mV | 80dB | - | 1.35mm | ±2% | 1.5V | 1 | - | Positive | 300mA | - | SMT | - | -40~+85℃ | SOT25J |
![]() | BL9195-18BPRT | 300mA 3-Pin, Ultra Fast, Ultra Low Dropout High PSRR CMOS LDO Regulator Vo=1.8V SOT23-3 | Belling | +5 $0.06451 +20 $0.05879 +100 $0.05306 +500 $0.04734 +1000 $0.04466 +2000 $0.04275 | Add Min Qty:5 Multiple: 5 | 132 Ship immediately | - | - | - | - | 1.40mm | - | 1.8V | - | - | - | 300mA | 90µA | SMT | - | -40~+85℃ | - |
![]() | BL8062CB3TR50 | 250mA low Power Linear Regulator 5V SOT23-3 | Belling | +5 $0.10383 +20 $0.09467 +100 $0.08551 +500 $0.07635 +1000 $0.07207 +2000 $0.06902 | Add Min Qty:5 Multiple: 5 | 7 Ship immediately | - | - | - | - | 1.40mm | - | 5V | 1 | - | - | 250mA | 3µA | SMT | - | -40~+85℃ | - |
![]() | BL8064CB3TR25 | 200mA Low Consumption Linear Regulator | Belling | +5 $0.05131 +20 $0.05039 +100 $0.04856 | Add Min Qty:5 Multiple: 5 | 2605 Ship immediately | - | - | - | - | 1.00mm | - | 2.5V | 1 | - | - | 200mA | 1µA | SMT | 8V | -40~+85℃ | - |
![]() | BL9110-330BPFB | Linear Voltage Regulators / LDOs 1A Low Dropout, Low Quiescent Current High PSRR CMOS Linear Regulator SOT223-3 Vdd=2.5V~6V Vout=3.3V | Belling | +5 $0.11985 +20 $0.10909 +100 $0.09832 +500 $0.08756 +1000 $0.08253 +2000 $0.07894 | Add Min Qty:5 Multiple: 5 | 1793 Ship immediately | - | 20mV | 70dB | - | 1.80mm | ±2% | 3.3V | 1 | - | Positive | 1A | 70µA | SMT | - | -40~+85℃ | - |
![]() | SGM2021-1.8YN3G/TR | SOT-23-3 Linear Voltage Regulators (LDO) ROHS | SGMICRO | +5 $0.07375 +20 $0.06688 +100 $0.06001 +500 $0.05314 +1000 $0.04993 +2000 $0.04764 | Add Min Qty:5 Multiple: 5 | 5695 Ship immediately | - | 0.004% | 69dB | - | 1.15mm | - | 1.8V | - | - | - | 300mA | - | SMT | - | -40~+85℃ | - |