High Frequency Inductors Showing 760 Results

Manufacturer

Sensibility

Accuracy

DC Resistance (DCR)

Rated Current

Operating Temperature

Package / Case

Apply Results: 760
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 38
Images
Mfr Part #
Description
Manufacturer
Price
Qty
Availability
Sensibility
Accuracy
DC Resistance (DCR)
Rated Current
Operating Temperature
Package / Case
Images Mfr Part #

Description

Manufacturer Price Qty Availability Sensibility Accuracy DC Resistance (DCR) Rated Current Operating Temperature Package / Case
MLG0603P12NJT

High Frequency Inductance 820mΩ 12nH ±5% 250mA 4.3GHz 0201

TDK

+50 $0.00115

+200 $0.00107

+600 $0.00100

more
Add
Min Qty:50
Multiple: 50
43450
Ship immediately
12nH±5%820mΩ250mA-55~+125℃0201
VHF100505H1N8ST

High Frequency Inductors 100mΩ 1.8nH ±0.3nH 300mA 6GHz 0.50mm 1.00 x 0.50mm 0402

FH

+100 $0.00202

+500 $0.00190

+1000 $0.00171

more
Add
Min Qty:100
Multiple: 100
618
Ship immediately
1.8nH±0.3nH - 300mA-55~+125℃0402
VHF100505H22NJT

High Frequency Inductors 600mΩ 22nH ±5% 300mA 1.9GHz 0.50mm 1.00 x 0.50mm 0402

FH

+100 $0.00169

+2000 $0.00164

+4000 $0.00157

more
Add
Min Qty:100
Multiple: 100
8843
Ship immediately
22nH±5%600mΩ300mA-55~+125℃0402
LQG15HN82NJ02D

High Frequency Inductors 82nH ±5% 1.6Ω 200mA 0.50mm 1.00 x 0.50mm 0402

Murata

+50 $0.00801

Add
Min Qty:50
Multiple: 50
105
Ship immediately
82nH±5%1.6Ω200mA-55~+125℃0402
VHF201209HR10JT

High Frequency Inductors 100nH ±5% 900mΩ 300mA 0.90mm 2.00 x 1.20mm 0805

FH

+100 $0.00728

+500 $0.00686

+1000 $0.00623

more
Add
Min Qty:100
Multiple: 100
1860
Ship immediately
100nH±5%900mΩ300mA-40~+85℃0805
VHF201209H5N6ST

High Frequency Inductance 230mΩ 5.6nH ±0.3nH 400mA 4GHz 0.90mm 2.00 x 1.20mm 0805

FH

+50 $0.01443

+800 $0.01131

+1600 $0.01114

more
Add
Min Qty:50
Multiple: 50
7397
Ship immediately
5.6nH±0.3nH230mΩ400mA-40~+85℃0805
VHF060303HQ2N4ST02

High Frequency Inductors 220mΩ 2.4nH ±0.3nH 330mA 10GHz 0.30mm 0.60 x 0.30mm 0201

FH

+100 $0.00233

+500 $0.00220

+1000 $0.00199

more
Add
Min Qty:100
Multiple: 100
14750
Ship immediately
2.4nH±0.3nH220mΩ330mA-55~+125℃0201
VHF201209H1N5ST

High Frequency Inductors 1.5nH ±0.3nH 100mΩ 500mA 0.90mm 2.00 x 1.20mm 0805

FH

+50 $0.00971

+800 $0.00746

+1600 $0.00735

more
Add
Min Qty:50
Multiple: 50
4000
Ship immediately
1.5nH±0.3nH - 500mA-40~+85℃0805
LQP03TN1N6B02D

High Frequency Inductance 150mΩ 1.6nH ±0.1nH 600mA 20GHz 0.30mm 0.60 x 0.30mm 0201

Murata

+100 $0.00686

+500 $0.00640

+2000 $0.00594

more
Add
Min Qty:100
Multiple: 100
10920
Ship immediately
1.6nH±0.1nH150mΩ600mA-55~+125℃0201
SDCL1005C43NJTDF

High Frequency Inductance 1.1Ω 43nH ±5% 200mA 1.1GHz 0402

Sunlord

+100 $0.00228

+500 $0.00215

+1000 $0.00196

more
Add
Min Qty:100
Multiple: 100
17860
Ship immediately
43nH±5%1.1Ω200mA-55~+125℃0402
LQP15MN2N7B02D

High Frequency Inductance 300mΩ 2.7nH ±0.1nH 220mA 6GHz 0.35mm 1.00 x 0.50mm 0402

Murata

+20 $0.02382

+200 $0.02218

+500 $0.02053

more
Add
Min Qty:20
Multiple: 20
48
Ship immediately
2.7nH±0.1nH300mΩ220mA-40~+85℃0402
LQP15MN4N3B02D

High Frequency Inductance 600mΩ 4.3nH ±0.1nH 160mA 6GHz 0.35mm 1.00 x 0.50mm 0402

Murata

+20 $0.01805

+200 $0.01681

+500 $0.01558

more
Add
Min Qty:20
Multiple: 20
1463
Ship immediately
4.3nH±0.1nH600mΩ160mA-40~+85℃0402
SDCL1005C1N1STDFM01

High Frequency Inductance 100mΩ 1.1nH ±0.3nH 400mA 10GHz 0402

Sunlord

+100 $0.00228

+500 $0.00214

+1000 $0.00194

more
Add
Min Qty:100
Multiple: 100
10000
Ship immediately
1.1nH±0.3nH - 400mA-55~+125℃0402
LQP03TG8N2H02D

High Frequency Inductance 1.4Ω 8.2nH ±3% 200mA 6.2GHz 0.30mm 0.60 x 0.30mm 0201

Murata

+50 $0.00290

+200 $0.00272

+600 $0.00254

more
Add
Min Qty:50
Multiple: 50
39025
Ship immediately
8.2nH±3%1.4Ω200mA-55~+125℃0201
LQP15MN5N1B02D

High Frequency Inductance 700mΩ 5.1nH ±0.1nH 140mA 6GHz 0.35mm 1.00 x 0.50mm 0402

Murata

+20 $0.01805

+200 $0.01681

+500 $0.01558

more
Add
Min Qty:20
Multiple: 20
4658
Ship immediately
5.1nH±0.1nH700mΩ140mA-40~+85℃0402
SDCL0603Q2N7ST02

High Frequency Inductance 220mΩ 2.7nH ±0.3nH 310mA 9.2GHz 0201

Sunlord

+100 $0.00300

+3000 $0.00157

+6000 $0.00155

more
Add
Min Qty:100
Multiple: 100
12350
Ship immediately
2.7nH±0.3nH220mΩ310mA-55~+125℃0201
SDCL0603Q27NJT02B03

High Frequency Inductance 1.6Ω 27nH ±5% 140mA 2GHz 0.30mm 0.60 x 0.30mm 0201

Sunlord

+100 $0.00194

+500 $0.00183

+1000 $0.00166

more
Add
Min Qty:100
Multiple: 100
30000
Ship immediately
27nH±5%1.6Ω140mA-55~+125℃0201
LQP03TN22NJ02D

High Frequency Inductance 1.9Ω 22nH ±5% 150mA 3.3GHz 0.30mm 0.60 x 0.30mm 0201

Murata

+100 $0.00381

+500 $0.00355

+2000 $0.00330

more
Add
Min Qty:100
Multiple: 100
11119
Ship immediately
22nH±5%1.9Ω150mA-55~+125℃0201
LQP03TG1N4B02D

Fixed Inductors 0201 1.4nH ±0.1nH 600mA 17.8GHz

Murata

+50 $0.00314

+3000 $0.00205

Add
Min Qty:50
Multiple: 50
12550
Ship immediately
- - - - - -
LQG18HN22NJ00D

High Frequency Inductors 22nH ±5% 500mΩ 500mA 0.80mm 1.60 x 0.80mm 0603

Murata

+10 $0.05362

+100 $0.04883

+500 $0.04404

more
Add
Min Qty:10
Multiple: 10
1512
Ship immediately
22nH±5%0.5Ω500mA-40~+85℃0603
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 38