| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Package / Case | Voltage - Power | Operating Temperature |
|---|---|---|---|---|---|---|---|---|---|
![]() | SGP40-D-R4 | Gas Sensors DFN6_EP | Sensirion | +1 $4.72121 +10 $4.51321 +30 $4.38601 | Add Min Qty:1 Multiple: 1 | 68 Ship immediately | - | - | - |
![]() | FC-CO-5000 | Principle: Micro fuel cell, range: 0-5000ppm, maximum overload: 10000ppm, sensitivity: 1.5 ± 1 (nA/ppm), response time:<30 seconds, detection accuracy: (25 ± 3 ℃) ± 3% FS | PROSENSE | +1 $4.34024 +10 $3.71067 +30 $3.33641 | Add Min Qty:1 Multiple: 1 | 78 Ship immediately | - | - | - |
![]() | FC-H2-5000 | Principle: Micro fuel cell, range (ppm): 0-5000, maximum overload (ppm): 10000, sensitivity (nA/ppm): 0.4 ± 0.2, response time:<60 seconds, detection accuracy: (25 ± 3 ℃) ± 3% F.S | PROSENSE | +1 $12.46948 +10 $11.87908 +30 $10.85929 | Add Min Qty:1 Multiple: 1 | 78 Ship immediately | - | - | - |
![]() | FC-CO-1000 | Principle: Micro fuel cell, range: 0-1000ppm, maximum overload: 5000ppm, sensitivity: 2 ± 0.5 (nA/ppm), response time:<60 seconds, detection accuracy: (25 ± 3 ℃) ± 3% FS | PROSENSE | +1 $3.87459 +10 $3.41620 +30 $3.14348 | Add Min Qty:1 Multiple: 1 | 78 Ship immediately | - | - | - |
![]() | FC-CO-1000M | Principle: Micro fuel cell, range: 0-1000ppm, maximum overload: 5000ppm, sensitivity: 2 ± 0.5 (nA/ppm), response time:<60 seconds, detection accuracy: (25 ± 3 ℃) ± 3% FS | PROSENSE | +1 $2.41184 +10 $2.32251 +100 $2.05453 +500 $2.00093 | Add Min Qty:1 Multiple: 1 | 78 Ship immediately | - | - | - |
![]() | ENS160 | Digital Metal Oxide Multi-Gas Sensor | Sciosense | +1 $5.87880 +30 $5.64976 +1500 $4.88628 | Add Min Qty:1 Multiple: 1 | 1334 Ship immediately | LGA9_3X3MM_SM | 1.71~1.98V | - |
![]() | FC-H2-1000 | Principle: Micro fuel cell, range (ppm): 0-1000, maximum overload (ppm): 2000, sensitivity (nA/ppm): 0.4 ± 0.2, response time:<60 seconds, detection accuracy: (25 ± 3 ℃) ± 3% F.S | PROSENSE | +1 $12.46948 +10 $11.87908 +30 $10.85929 | Add Min Qty:1 Multiple: 1 | 78 Ship immediately | - | - | - |
![]() | SGP30-2.5K | Gas Sensors 1.62V~1.98V I2C ±10% | Sensirion | +1 $5.03897 +10 $4.65723 +30 $4.58089 | Add Min Qty:1 Multiple: 1 | 89 Ship immediately | - | 1.62V~1.98V | -40°C~85°C |
![]() | ME2-CO | - | Winsen | +1 $4.39002 | In Stock | Through Hole,P=7.5mm | - | - |