Gas Discharge Tubes (GDT) Showing 174 Results

Manufacturer

Accuracy

Breakdown Voltage

Breakdown Voltage (Pulse)

Pulse Discharge Current (8/20Us)

Package / Case

DC Spark-over Voltage

Apply Results: 174
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 9
Images
Mfr Part #
Description
Manufacturer
Price
Qty
Availability
Accuracy
Breakdown Voltage
Breakdown Voltage (Pulse)
Pulse Discharge Current (8/20Us)
Package / Case
DC Spark-over Voltage
Images Mfr Part #

Description

Manufacturer Price Qty Availability Accuracy Breakdown Voltage Breakdown Voltage (Pulse) Pulse Discharge Current (8/20Us) Package / Case DC Spark-over Voltage
4532-601-LF

Gas Discharge Tubes (GDT) 1812 420~780V 2KA 0.5pF

Brightking

+1 $0.14292

+50 $0.11613

+150 $0.09826

more
Add
Min Qty:1
Multiple: 1
560
Ship immediately
---2KA1812 -
2RL075M-5

±20% 5kA 1.5pF 75V 2 SMD,5.5x6mm Gas Discharge Tube (GDT) ROHS

Brightking

+1 $0.19851

+50 $0.15728

Add
Min Qty:1
Multiple: 1
144
Ship immediately
±20%75V - 5KAGDT_D5.5X6MM_SM -
4532-091-LF

2kA 0.5pF 90V 2 1812 Gas Discharge Tube (GDT) ROHS

Brightking

+1 $0.08398

+50 $0.06871

+100 $0.06261

more
Add
Min Qty:1
Multiple: 1
5411
Ship immediately
±30%90V700V2KA1812 -
SMD3225-090N

Gas discharge tube, number of electrodes: 2 DC breakdown voltage: 90V accuracy: ± 30% pulse discharge current: 1ka inter electrode capacitance: 0.5pf

RUILON

+5 $0.22729

+50 $0.17703

+500 $0.12861

more
Add
Min Qty:5
Multiple: 5
2495
Ship immediately
±30%90V600V1000A1210 -
2RM600L-8-TR

2 1.5pF ±20% 10kA 600V - Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.23242

+50 $0.18544

+150 $0.16530

Add
Min Qty:5
Multiple: 5
490
Ship immediately
±20%600V1300V10KAGDT_D8X6MM_TM -
2RK3000L-8

±20% 3kA 1.5pF 3000V 2 Plugin Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.35296

+50 $0.28243

+200 $0.23823

Add
Min Qty:5
Multiple: 5
280
Ship immediately
±20%3KV - 3KAGDT_D8X8MM_TM -
B32-150-LF

2 500A 0.5pF ±30% 150V 1206 Gas Discharge Tube (GDT) ROHS

Brightking

+5 $0.21519

+50 $0.17857

+500 $0.14330

more
Add
Min Qty:5
Multiple: 5
7915
Ship immediately
±30%150V750V500A1206 -
2R090TB-8

Gas discharge tube, number of electrodes: 2 DC breakdown voltage (typical value):90v accuracy: ± 20% pulse discharge current: 10kA inter electrode capacitance: 1.5pf

RUILON

+5 $0.25589

+50 $0.19034

+160 $0.16610

more
Add
Min Qty:5
Multiple: 5
800
Ship immediately
±20%90V600V10KA- -
2R090SB-8

Gas discharge tube, number of electrodes: 2 DC breakdown voltage: 90V accuracy: ± 20% pulse discharge current: 10kA

RUILON

+5 $0.23553

Add
Min Qty:5
Multiple: 5
16
Ship immediately
±20%90V600V10KAGDT_D8X6MM_SM -
BWF801N

±30% 3kA 1pF 800V 2 SMD,5x4.2mm Gas Discharge Tube (GDT) ROHS

BORN

+5 $0.26446

+50 $0.21016

+200 $0.18689

more
Add
Min Qty:5
Multiple: 5
853
Ship immediately
±30%800V1600V3KAGDT_4.2X5MM_SM -
SG90

Gas Discharge Tubes (GDT) 1812 90V 2KA

Littelfuse

+1 $0.41375

+10 $0.35477

+30 $0.31533

more
Add
Min Qty:1
Multiple: 1
338
Ship immediately
- 90V - 2KA1812 -
SMD4532-150NF

Number of electrodes: 2 DC breakdown voltage: 150V accuracy: ± 30% pulse discharge current: 3KA inter electrode capacitance: 0.5pf

RUILON

+5 $0.18240

+50 $0.14294

Add
Min Qty:5
Multiple: 5
114
Ship immediately
±30%150V600V3KA1812 -
SMD4532-075NF

Number of electrodes: 2 DC breakdown voltage: 75V accuracy: ± 30% pulse discharge current: 3KA inter electrode capacitance: 0.5pf

RUILON

+5 $0.21854

Add
Min Qty:5
Multiple: 5
25
Ship immediately
±30%75V600V3KA1812 -
SMD3225-300N

Breakdown voltage (DC) 300V, insulation resistance 1GΩ, ± 30%

RUILON

+5 $0.22036

+50 $0.17015

+500 $0.12179

more
Add
Min Qty:5
Multiple: 5
2450
Ship immediately
±30%300V800V1000A1210 -
SMD4532-600NF

Breakdown voltage (DC) 600V, ± 30%, insulation resistance 1GΩ

RUILON

+5 $0.22955

+50 $0.17845

+150 $0.15656

Add
Min Qty:5
Multiple: 5
175
Ship immediately
±30%600V1200V2KA1812 -
SMD4042-1000E

Gas discharge tube, number of electrodes: 2 DC breakdown voltage: 1000V accuracy: ± 20% pulse discharge current: 3KA inter electrode capacitance: 0.8pf

RUILON

+5 $0.31730

+50 $0.25282

+200 $0.22518

more
Add
Min Qty:5
Multiple: 5
2205
Ship immediately
±20%1kV1800V3KA - -
3RM600L-8

Ultra Low Insertion LossSize: 8.0*10.0mmImpluse Spark-over Voltage: 075-800V10KA surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5Excellent response to fast rising transients

Brightking

+1 $0.60468

+10 $0.48979

+20 $0.48244

more
Add
Min Qty:1
Multiple: 1
688
Ship immediately
±20%600V1300V10KAGDT_D8X10MM_TM -
3RL075M-5-S

±20% 5kA 2pF 75V 3 SMD,5x7.2mm Gas Discharge Tube (GDT) ROHS

Brightking

+1 $0.48676

+10 $0.39455

+180 $0.38863

more
Add
Min Qty:1
Multiple: 1
1220
Ship immediately
±20%75V700V5KAGDT_5X7.2MM_SM -
3RL075M-5-SS

Gas Discharge Tubes (GDT) ±20% 5kA 75V 3Gas

Brightking

+1 $0.58351

+10 $0.47014

+180 $0.46308

more
Add
Min Qty:1
Multiple: 1
2838
Ship immediately
±20%75V700V5KAGDT_5X7.2MM_SM -
2RK3500L-8

Ultra Low Insertion Loss Size:8.0*8.0mm Impluse Spark-over Voltage:1000-4000V 3KA surge capability tested with 8/20μs pulse as defined by IEC 61000-4-5 Excellent response to fast rising transients

Brightking

+1 $0.27967

Add
Min Qty:1
Multiple: 1
25
Ship immediately
±20%3.5kV - 3KAGDT_D8X8MM_TM -
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 9