DC-DC Switching Control Chips Showing 180 Results

Manufacturer

Input Voltage Range

Output Current

Output Current

Output Voltage

Output Configuration

Topological Structure

Number Of Outputs

Switching Frequency

Synchronous Rectification

Package / Case

Apply Results: 180
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 9
Images
Mfr Part #
Description
Manufacturer
Price
Qty
Availability
Input Voltage Range
Output Current
Output Current
Output Voltage
Output Configuration
Topological Structure
Number Of Outputs
Switching Frequency
Synchronous Rectification
Package / Case
Images Mfr Part #

Description

Manufacturer Price Qty Availability Input Voltage Range Output Current Output Current Output Voltage Output Configuration Topological Structure Number Of Outputs Switching Frequency Synchronous Rectification Package / Case
FP7209XR-G13

Non synchronous PWM boost controller SOP8 for LED driver_ 150MIL_ EP

FEELING

+1 $0.33715

+30 $0.32494

+100 $0.30051

more
Add
Min Qty:1
Multiple: 1
1324
Ship immediately
- - - - - - - - - SOP8_150MIL_EP
FP5217MR-G1

DC-DC Switching Control Chips

FEELING

+1 $0.41533

+30 $0.40006

+100 $0.36952

more
Add
Min Qty:1
Multiple: 1
66
Ship immediately
- - - - - - - 200kHz--
FP6298XR-G1

Low-Noise 4.5A Step-Up Current Mode PWM Converter

FEELING

+1 $0.29272

+30 $0.28241

+100 $0.26180

more
Add
Min Qty:1
Multiple: 1
923
Ship immediately
- - - - - - - 500kHz - SOP8_150MIL_EP
LM2576HVS-12

DC-DC Switching Control Chips Input 57V Output 12V TO-263-5

UMW

+1 $0.97866

+10 $0.78562

+30 $0.68985

more
Add
Min Qty:1
Multiple: 1
152
Ship immediately
- - - - - - - - - -
MP9928GL-Z

Switching Controllers 4V-60V Input, Current Mode,Synchronous Step-Down Controller

MPS

+1 $2.59136

+10 $2.31564

+1000 $1.31464

Add
Min Qty:1
Multiple: 1
970
Ship immediately
4~60V - - - Positive-1300kHzYESQFN20_4X3MM_EP
LT8705EFE#TRPBF

-

ADI

+1 $11.56286

Add
Min Qty:1
Multiple: 1
5
Ship immediately
- - - - PositiveBuck-Boost2100~400KHzYESTSSOP38_9.7X4.4MM_EP
MP3910GK-Z

Switching Controllers Boost PWM Controller

MPS

+1 $3.56750

+50 $3.47923

Add
Min Qty:1
Multiple: 1
67
Ship immediately
- - - - Positive, Isolation Capable-130kHz~400kHzNOMSOP10_3X3MM
ETA8156FT2G

-

ETA

+1 $0.30997

+30 $0.29928

+100 $0.27791

more
Add
Min Qty:1
Multiple: 1
200
Ship immediately
- - - - - - - - - -
ADP1850ACPZ-R7

-40℃~+85℃@(TA) 1.5MHz Step-down 90% 2.75V~20V 25A Yes 2 Step-down type LFCSP-32 DC-DC Controllers ROHS

ADI

+1 $1.41562

+10 $1.37821

+30 $1.35426

Add
Min Qty:1
Multiple: 1
490
Ship immediately
- - - - Positive- - 200kHz~1.5MHz - -
LP6216B6F

LP6216 is a high-efficiency 3A boost DC-DC converter that adopts current mode control and is equipped with a built-in 3A current power MOSFET. It can achieve a maximum efficiency of 94%, supports 1MHz fixed frequency switching, has internal compensation and soft start functions, and is suitable for applications such as battery products.

LOWPOWER

+5 $0.13764

+50 $0.10963

+600 $0.08086

more
Add
Min Qty:5
Multiple: 5
913
Ship immediately
- - - - - - - - - -
KP3110SPA

High performance, low-cost off-line PWM control switch SOP8_150MIL

KIWI

+1 $0.38479

+30 $0.37105

+100 $0.34357

more
Add
Min Qty:1
Multiple: 1
2865
Ship immediately
- - - - - - - - - -
XC8112B

High-Efficiency,2A,18V,600kHz Synchronous,Step-Down Converter

XenCreator

+1 $0.06413

+100 $0.05986

+300 $0.05558

more
In Stock - - - - - - - - - -
SDH8665QM

Control Chips DIP-8

Silan

+1 $0.40961

+30 $0.39548

+100 $0.36723

more
Add
Min Qty:1
Multiple: 1
1024
Ship immediately
- - - - - - - - - -
LM2576S-12

DC-DC Switching Control Chips Input 40V Output 12V TO-263-5

UMW

+1 $0.53123

+10 $0.40703

+30 $0.35316

more
Add
Min Qty:1
Multiple: 1
412
Ship immediately
- - - - - - - - - -
FP5139BWR-LF

Boost topology switching regulator control IC

FEELING

+1 $0.27928

+30 $0.27027

+100 $0.25225

more
Add
Min Qty:1
Multiple: 1
50
Ship immediately
- - 50mA - - - - 1MHz - TSSOP8_3X4.4MM
TD1720

Single buck PWM controller SOP8

TECHCODE

+5 $0.15905

+20 $0.14485

+100 $0.13065

more
Add
Min Qty:5
Multiple: 5
30
Ship immediately
- - - - --2300kHzYESSOP8_150MIL
ETA3409S2F

DC-DC Switching Control Chips SOT23-5 2.4V~7.3V 3A -40℃~+85℃

ETA

+5 $0.08177

+20 $0.07455

+100 $0.06734

more
Add
Min Qty:5
Multiple: 5
6000
Ship immediately
- - - - - - - - - -
MAX17220ELT+T

400mV to 5.5V input, nanoPower synchronous boost converter with true shutdown, extending battery life and reducing solution size

ADI

+1 $1.17332

Add
Min Qty:1
Multiple: 1
100
Ship immediately
- - - - - - - - - -
ETA8113S2G

-

ETA

+5 $0.05798

+20 $0.05694

+100 $0.05487

Add
Min Qty:5
Multiple: 5
610
Ship immediately
- - - - - - - - - -
ETA3458FSG

DC-DC Switching Control Chips 2.5V~5.5V 3A SOT-563

ETA

+5 $0.19033

+50 $0.15036

+1000 $0.11186

more
Add
Min Qty:5
Multiple: 5
1560
Ship immediately
- - - - - - - - - -
 
Results per Page
20
  • 10
  • 20
  • 30
  • 40
  • 50
12345 ... 9