| Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Interface | Voltage - Power | Current - Power | Installation Type | Operating Temperature | Package / Case |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() | TS01S | 1-CH Differential Sensitivity Calibration Capacitive Touch Sensor SOT26 | AD Semiconductor | +1 $0.14494 +30 $0.13976 +100 $0.13459 +500 $0.12423 +1000 $0.11906 +2000 $0.11595 | Add Min Qty:1 Multiple: 1 | 3000 Ship immediately | - | 2.5~5.5V | 100mA | SMT | -20°C~75°C | SOT-26 |
![]() | RH6016CA | CMOS output operating voltage: 2.4V to 5.5V, standby average current less than 10uA at 3.0V, quick initialization within 0.5 seconds after power-on. Features environmental adaptability, capable of quickly responding to scenarios such as powering on before medium coverage or touch power-on. | RONGHE | +5 $0.11590 +20 $0.10536 +100 $0.09482 +500 $0.08429 +1000 $0.07937 +2000 $0.07586 | Add Min Qty:5 Multiple: 5 | 2720 Ship immediately | - | 2.4~5.5V | 10µA | SMT | -20°C~85°C | - |
![]() | RH6015D | NMOS open-drain output. A single-channel capacitive touch sensing control switch IC with an integrated voltage regulator module that can replace traditional mechanical switches. Operating voltage: 2.3V to 5.5V. Maximum power consumption current: 5.0 µA at 3V, low-power mode current: 2.5 µA at 3V. Includes high-precision internal voltage regulator. Quick initialization within 0.5 seconds upon power-up. | RONGHE | +1 $0.07696 | Add Min Qty:1 Multiple: 1 | 905 Ship immediately | - | 2.3~5.5V | 2.5µA | SMT | -20°C~85°C | - |
![]() | RH6030 | CMOS manufacturing process, operating voltage: 2.0V to 5.5V, maximum power consumption current is 10uA, low power mode current is only 1.5uA (both under 3.0V power supply without load conditions). It can be configured into various modes through external pins. High reliability, with built-in debouncing circuit to effectively prevent false operations caused by external noise interference. Suitable for surfaces of glass, ceramics, plastics, and other media. | RONGHE | +1 $0.07696 | Add Min Qty:1 Multiple: 1 | 783 Ship immediately | - | 2~5.5V | 1.5~10μA | SMT | -20°C~70°C | - |
![]() | BS812A-1 | SOT-23-6 Touch Sensors ROHS | HOLTEK | +1 $0.36881 +10 $0.33883 +30 $0.33283 +100 $0.31484 | Add Min Qty:1 Multiple: 1 | 25 Ship immediately | - | 2.2~5.5V | 1.2mA | SMT | -40°C~85°C | - |
![]() | SB8223 | 1 SOT-23-6 Touch Sensors ROHS | SHOUDING | +5 $0.23426 +50 $0.18360 +600 $0.18084 +1200 $0.17542 +3000 $0.16752 | Add Min Qty:5 Multiple: 5 | 2985 Ship immediately | - | 2~5.5V | 10µA | SMT | -20°C~70°C | - |
![]() | TSM12MC | Capacitive Touch Sensor Chip QFN32 2.5~5V 100mA | AD Semiconductor | +1 $0.54766 +30 $0.52782 +100 $0.48813 +500 $0.44845 +1000 $0.42861 | Add Min Qty:1 Multiple: 1 | 383 Ship immediately | I²C | 2.5~5V | 100mA | SMT | -20°C~75°C | QFN32_5X5MM_EP |
![]() | SD8223LC | 1 SOT-23-6 Touch Sensors ROHS | SHOUDING | +5 $0.11971 +20 $0.11758 +100 $0.11330 | Add Min Qty:5 Multiple: 5 | 558 Ship immediately | - | 2~5.5V | 1.5µA | SMT | 0°C~70°C | - |
![]() | RH6016D | NMOS open-drain output, operating voltage: 2.4V to 5.5V, standby average current less than 10uA at 3.0V, quick initialization within 0.5 seconds upon power-up, with adaptive environmental features to swiftly respond to scenarios such as powering up before medium coverage or touch power-up. | RONGHE | +1 $0.07696 | Add Min Qty:1 Multiple: 1 | 798 Ship immediately | - | 2.4~5.5V | 10µA | SMT | -20°C~85°C | - |
![]() | RH6016C | CMOS output operating voltage: 2.4V to 5.5V, standby average current less than 10uA at 3.0V, quick initialization within 0.5 seconds after power-on, adaptive environmental function for rapid response to scenarios such as powering on before medium coverage or touch power-on. | RONGHE | +5 $0.10499 +50 $0.08411 +600 $0.06555 | Add Min Qty:5 Multiple: 5 | 1814 Ship immediately | - | 2.4~5.5V | 10µA | SMT | -20°C~85°C | - |
![]() | AT42QT1010-TSHR | Capacitive Touch Sensors One-Channel Touch Sensor IC | Microchip | +1 $5.03898 | Add Min Qty:1 Multiple: 1 | 100 Ship immediately | SPI | 1.8~5.5V | 378.5µA | - | -40°C~85°C | - |
![]() | TC315A | Capacitance Touch Sensor ICs 2.9V~5.5V SSOP24 | Nutech | +1 $0.30997 +30 $0.29928 +100 $0.27791 +500 $0.25653 +1000 $0.24584 | Add Min Qty:1 Multiple: 1 | 200 Ship immediately | - | - | - | - | - | - |
![]() | TC233K | Capacitance Touch Sensor ICs 2.4V~5.5V SOT23-6 | Nutech | +5 $0.03270 +20 $0.03230 +100 $0.03152 | Add Min Qty:5 Multiple: 5 | 200 Ship immediately | - | - | - | - | - | - |
![]() | TC309B | Capacitance Touch Sensor ICs 2.5V~6.5V SO-16 | Nutech | +5 $0.16033 +50 $0.14964 +200 $0.13895 +1000 $0.12826 +2500 $0.12292 +5000 $0.11758 | Add Min Qty:5 Multiple: 5 | 100 Ship immediately | - | - | - | - | - | - |
![]() | TC334 | Capacitance Touch Sensor ICs 2.5V~6.5V SO-16 | Nutech | +1 $0.28783 +30 $0.27791 +100 $0.25806 +500 $0.23821 +1000 $0.22828 | Add Min Qty:1 Multiple: 1 | 200 Ship immediately | - | - | - | - | - | - |
![]() | TTP223-BA6-TD | - | TDSEMIC | +5 $0.23652 +50 $0.18749 +600 $0.14027 +1200 $0.13817 +3000 $0.12860 | Add Min Qty:5 Multiple: 5 | 2525 Ship immediately | - | - | - | - | - | - |
![]() | TM611AWL6P | Capacitance Touch Sensor ICs 2.9V~5.5V SO-16 | Nutech | +1 $0.33211 +30 $0.32066 +100 $0.29776 +500 $0.27485 +1000 $0.26340 | Add Min Qty:1 Multiple: 1 | 200 Ship immediately | - | - | - | - | - | - |
![]() | TC306A | Capacitance Touch Sensor ICs 2.5V~6V SO-16 | Nutech | +5 $0.22813 +20 $0.22538 +100 $0.21988 | Add Min Qty:5 Multiple: 5 | 200 Ship immediately | - | - | - | - | - | - |
![]() | SC02E | 2-channel high-performance touch chip (low voltage, low power) | ICman | +5 $0.20539 +50 $0.16225 +150 $0.14377 +500 $0.12070 | Add Min Qty:5 Multiple: 5 | 500 Ship immediately | - | - | - | - | - | - |
![]() | SC02F | 2-channel high-performance touch chip (low voltage, low power) | ICman | +5 $0.19147 +50 $0.15125 +150 $0.13402 +500 $0.11252 | Add Min Qty:5 Multiple: 5 | 500 Ship immediately | - | - | - | - | - | - |