Images | Mfr Part # | Description | Manufacturer | Price | Qty | Availability | Agreement | Modulation | Frequency | Antenna Type | Storage Capacity | Installation Type | Serial Interface | Package / Case | Output Power | Supply Voltage | Operating Temperature | Data Rate | Transmission Current | Sensitivity | Receiving Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
NF-01-S | 2.4G Wireless Module 2Mb/s 1.9~3.6V | Ai-Thinker | +1 $0.76963 | Add Min Qty:1 Multiple: 1 | 493 Ship immediately | - | GFSK/FSK | 2.4~2.53GHz | PCB antenna | - | DIP | SPI | MODULE_28.6X15.3MM_TM | 5mW | 1.9V~3.6V | -20~+70℃ | 2Mb/s | 25mA | -96dBm | 15mA | |
E01C-ML01S | Si24R1 2.4GHz wireless module | EBYTE | +1 $1.06532 +30 $1.02728 +100 $0.95118 +500 $0.87509 +1000 $0.83704 | Add Min Qty:1 Multiple: 1 | 20 Ship immediately | - | GFSK | 2.4~2.53GHz | PCB antenna | - | SMT | SPI | MODULE_19X12MM_SM | 5mW | 2~3.6V | -40~+85℃ | 2Mbps | 12mA | -83dBm | 15mA | |
NF-03 | 2.4G Wireless Module 2Mb/s 1.9~3.6V | Ai-Thinker | +1 $1.02760 | Add Min Qty:1 Multiple: 1 | 25 Ship in 4-7WD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |
NF-02-PE | Plugin,15.3x40.8mm RF Modules ROHS | Ai-Thinker | - | Out of Stock | - | - | 2.4GHz | - | - | DIP | 4-wire SPI | - | 20dBm | 1.9V~3.6V | -20~+70℃ | 2Mbps | 250mA | -94dBm | 23mA | ||
E18-MS1PA1-IPX | 2.4G hard disk, 22.6x16.1mm 2.4~2.48GHz 2~3.6V 8KB-97.6DBM 20DBM | EBYTE(亿佰特) | +1 $5.55965 +10 $4.88305 +30 $4.47134 | Add Min Qty:1 Multiple: 1 | 6 Ship in 4-7WD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |
NF-04-MI | 2.4G module nf-04-mi | Ai-Thinker | - | Out of Stock | - | - | 2.4GHz | PCB antenna | - | SMT | SPI | MODULE_18X12MM_SM | 4dBm | 1.9V~3.6V | -20~+85℃ | 2Mbps | 18mA | -96dBm | 16.5mA | ||
NF-02-PA | Transceiver Mast Antenna 2.4GHz Plugin,15.3x40.8mm RF Modules ROHS | Ai-Thinker | +1 $4.39634 +10 $3.74367 +30 $3.35749 | Add Min Qty:1 Multiple: 1 | 1 Ship in 4-7WD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |
NF-04 | Plugin RF Modules ROHS | Ai-Thinker | +1 $0.58282 | Add Min Qty:1 Multiple: 1 | 72 Ship in 4-7WD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |
USR-BLE102a | 2.4G Wireless Module Module 1.2~921.6Kb/s 2.402~2.48GHz 1.7~3.6V -85dBm | WenHeng | - | Out of Stock | - | - | 2.402~2.48GHz | - | - | SMT | - | MODULE_26.7X18.2_SM | - | 1.7~3.6V | -40~+85℃ | 1.2~921.6Kb/s | - | -85dBm | - | ||
LTP5901IPC-IPMA#PBF | SmartMesh IP node 2.4GHz, 802.15.4e wireless remote module, 2483.5MHz 250Kbps 66Pi | Linear | - | Out of Stock | SmartmeshIP™,6LoWPAN | DSSS | 2.4GHz | - | - | SMT | SPI,UART | MODULE_42X24MM_SM | 8dBm | 2.1V~3.76V | -40~+85℃ | 250kbps | 5.4mA~9.7mA | -95dBm | 4.5mA | ||
LTP5902IPC-IPMA1D0#PBF | SmartMesh IP node 2.4GHz, 802.15.4e wireless remote module, 2483.5MHz 250Kbps 66Pin | Linear | - | Out of Stock | SmartmeshIP™,6LoWPAN | DSSS | 2.4GHz | - | - | SMT | SPI,UART | MODULE_37X24MM_SM | 8dBm | 2.1V~3.76V | -40~+85℃ | 250kbps | 5.4mA~9.7mA | -95dBm | 4.5mA | ||
GC2400-TC013 | 2.4GHz high-power wireless transmission transmission module MODULE_26.63X15.85MM | SILICONRA | +1 $9.21999 +10 $8.51076 +30 $8.36891 | Out of Stock | - | LORA/FLRC | - | PCB Antenna/External IPEX | - | - | - | MODULE_26.63X15.85MM | 13dBm | 3.3V | -40~+85℃ | - | 50mA | -130dBm | - | ||
GC2400-TC014 | 2.4GHz high-power wireless transmission transmission module MODULE_29.64X15.85MM | SILICONRA | +1 $10.56457 +10 $9.75191 +30 $9.58938 +100 $9.10178 | Out of Stock | - | LORA/FLRC | - | PCB Antenna/External IPEX | - | - | - | MODULE_29.64X15.85MM | 20dBm | 3.3V | -40~+85℃ | - | 210mA | -132dBm | - | ||
2.4G无线模块NRF24L01 | Interface mode: SPI, air speed: 2Mbps, transmission distance: 100m, overall dimension: 28.5 * 15.2mm, working voltage: 3.3V, working current: 20mA (max), working temperature: -40~+85℃ | ALIENTEK | - | Out of Stock | - | - | - | - | - | DIP | - | - | - | 3.3V | -40~+85℃ | 2Mbps | - | - | - |